Qorvo RF Amplifiers RFAM3620BSR

Description
HIGH GAIN DOCSIS 3.1 EDGE QAM IN
Request a Quote Datasheet
Description
HIGH GAIN DOCSIS 3.1 EDGE QAM IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-RFAM3620BSRTR-ND - DigiKey
Thief River Falls, MN, United States
HIGH GAIN DOCSIS 3.1 EDGE QAM IN

HIGH GAIN DOCSIS 3.1 EDGE QAM IN

Buy Now Datasheet
Sheung Wan, Hong Kong
RF Amplifier
RFAM3620BSR
RF Amplifier RFAM3620BSR
RF Amplifier 1.2GHz, 36dB

RF Amplifier 1.2GHz, 36dB

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category RF Amplifiers RF Amplifiers
Product Number 2312-RFAM3620BSRTR-ND RFAM3620BSR
Product Name RF Amplifiers RF Amplifier
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8475PSM, 0.5 - 18 GHz High Dynamic Range Gain Block - ADM-8475PSM - Marki Microwave LLC
Specs
Frequency Range 500 to 18000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-6000-38 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 6000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - 2312-QPL1820TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details