50-1500 MHZ, 2W HIGH LINEARITY A
50-1500 MHZ, 2W HIGH LINEARITY A
50-1500 MHZ, 2W HIGH LINEARITY A
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 2312-TQP7M9106TR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | Mobile / Wireless Systems; CDMA, LTE, W-CDMA |
| Frequency Range | 50 to 1500 MHz |
| Minimum Gain | 22 dB |
| Maximum Gain | 22 dB |