Qorvo RF Amplifiers - STA5063ZSR STA5063ZSR

Description
Manufacturer: RF Micro Devices Win Source Part Number: 066261-STA5063ZSR Packaging: Reel - TR Test Frequency: 5.9GHz Frequency: 3.3GHz to 3.8GHz Gain: 14dB Noise Figure: 9dB P1dB: 15dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: SOT-363 Supply Voltage - Operating: 5.5V Operating Supply Current: 52mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 066261-STA5063ZSR Packaging: Reel - TR Test Frequency: 5.9GHz Frequency: 3.3GHz to 3.8GHz Gain: 14dB Noise Figure: 9dB P1dB: 15dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: SOT-363 Supply Voltage - Operating: 5.5V Operating Supply Current: 52mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - STA5063ZSR
066261-STA5063ZSR
RF Amplifiers - STA5063ZSR 066261-STA5063ZSR
Manufacturer: RF Micro Devices Win Source Part Number: 066261-STA5063ZSR Packaging: Reel - TR Test Frequency: 5.9GHz Frequency: 3.3GHz to 3.8GHz Gain: 14dB Noise Figure: 9dB P1dB: 15dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: SOT-363 Supply Voltage - Operating: 5.5V Operating Supply Current: 52mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 066261-STA5063ZSR
Packaging: Reel - TR
Test Frequency: 5.9GHz
Frequency: 3.3GHz to 3.8GHz
Gain: 14dB
Noise Figure: 9dB
P1dB: 15dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-363
Supply Voltage - Operating: 5.5V
Operating Supply Current: 52mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Amplifiers - STA5063ZSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
STA5063ZSR
RF and Wireless - RF Amplifiers STA5063ZSR
IC AMP GP 3.3GHZ-3.8GHZ SOT363

IC AMP GP 3.3GHZ-3.8GHZ SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 066261-STA5063ZSR STA5063ZSR
Product Name RF Amplifiers - STA5063ZSR RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 3300 to 3800 MHz 3300 to 3800 MHz
Minimum Gain 14 dB ? to 14 dB
Maximum Gain 14 dB 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Noise Amplifier Systems - NLAS-1000-18000-40-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 40 dB
View Details
Broadband/CATV (75 Ohm) Drop Amplifier - ADA10000RS3P1 - Richardson RFPD
Specs
Frequency Range 50 to 1000 MHz
Maximum Gain 15 dB
Noise Figure 2 dB
View Details