Qorvo RF Amplifiers - SGA-3363 SGA-3363

Description
Manufacturer: RFMD Win Source Part Number: 716173-SGA-3363 Packaging: Tape and Reel Test Frequency: 1.95GHz Frequency: 0Hz ~ 5.5GHz Gain: 15.9dB Supply Current: 31mA ~ 39mA Noise Figure: 3.5dB P1dB: 10.5dBm RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Supplier Device Package: SOT-363 Status: Obsolete Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 2.9V
Request a Quote
Description
Manufacturer: RFMD Win Source Part Number: 716173-SGA-3363 Packaging: Tape and Reel Test Frequency: 1.95GHz Frequency: 0Hz ~ 5.5GHz Gain: 15.9dB Supply Current: 31mA ~ 39mA Noise Figure: 3.5dB P1dB: 10.5dBm RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Supplier Device Package: SOT-363 Status: Obsolete Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 2.9V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SGA-3363
716173-SGA-3363
RF Amplifiers - SGA-3363 716173-SGA-3363
Manufacturer: RFMD Win Source Part Number: 716173-SGA-3363 Packaging: Tape and Reel Test Frequency: 1.95GHz Frequency: 0Hz ~ 5.5GHz Gain: 15.9dB Supply Current: 31mA ~ 39mA Noise Figure: 3.5dB P1dB: 10.5dBm RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Supplier Device Package: SOT-363 Status: Obsolete Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 2.9V

Manufacturer: RFMD
Win Source Part Number: 716173-SGA-3363
Packaging: Tape and Reel
Test Frequency: 1.95GHz
Frequency: 0Hz ~ 5.5GHz
Gain: 15.9dB
Supply Current: 31mA ~ 39mA
Noise Figure: 3.5dB
P1dB: 10.5dBm
RF Type: Cellular, GSM, PCS, UMTS
Categories: RF/IF and RFID
Supplier Device Package: SOT-363
Status: Obsolete
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 2.9V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 716173-SGA-3363
Product Name RF Amplifiers - SGA-3363
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Transistor, 45 MHz to 6000 MHz, SOT-343 Style Package - SAV-541+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Minimum Gain 23.2 dB
View Details
Low Noise Amplifiers - NLA-40000-53000-40-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 40000 to 53000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details