Qorvo 400 - 4200 MHz, 0.25 Watt High Linearity Amplifier TQP7M9101

Description
Qorvo's TQP7M9101 is a high-linearity driver amplifier in a standard SOT-89 surface mount package. This InGaP / GaAs HBT delivers high performance across a broad range of frequencies with +40 dBm OIP3 and +25 dBm P1dB while only consuming 87 mA quiescent current. All devices are 100% RF and DC tested. The part incorporates on-chip features that differentiate it from other products in the market. The RF output is internally matched to 50 ohms. Only input matching is required for optimal performance in specific frequency bands making the component easy for design engineers to implement in their systems. The amplifier integrates an on-chip DC over-voltage and RF over-drive protection. This protects the amplifier from electrical DC voltage surges and high input RF input power levels that may occur in a system. On-chip ESD protection allows the amplifier to have a very robust Class 2 HBM ESD rating. The part is targeted for use as a driver amplifier in wireless infrastructure where high linearity, medium power and high efficiency are required. The device is an excellent candidate for transceiver line cards in current and next generation multi-carrier 3G / 4G base stations.
Request a Quote Datasheet
Description
Qorvo's TQP7M9101 is a high-linearity driver amplifier in a standard SOT-89 surface mount package. This InGaP / GaAs HBT delivers high performance across a broad range of frequencies with +40 dBm OIP3 and +25 dBm P1dB while only consuming 87 mA quiescent current. All devices are 100% RF and DC tested. The part incorporates on-chip features that differentiate it from other products in the market. The RF output is internally matched to 50 ohms. Only input matching is required for optimal performance in specific frequency bands making the component easy for design engineers to implement in their systems. The amplifier integrates an on-chip DC over-voltage and RF over-drive protection. This protects the amplifier from electrical DC voltage surges and high input RF input power levels that may occur in a system. On-chip ESD protection allows the amplifier to have a very robust Class 2 HBM ESD rating. The part is targeted for use as a driver amplifier in wireless infrastructure where high linearity, medium power and high efficiency are required. The device is an excellent candidate for transceiver line cards in current and next generation multi-carrier 3G / 4G base stations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 - 4200 MHz, 0.25 Watt High Linearity Amplifier - TQP7M9101 - Qorvo
Greensboro, NC, United States
400 - 4200 MHz, 0.25 Watt High Linearity Amplifier
TQP7M9101
400 - 4200 MHz, 0.25 Watt High Linearity Amplifier TQP7M9101
Qorvo's TQP7M9101 is a high-linearity driver amplifier in a standard SOT-89 surface mount package. This InGaP / GaAs HBT delivers high performance across a broad range of frequencies with +40 dBm OIP3 and +25 dBm P1dB while only consuming 87 mA quiescent current. All devices are 100% RF and DC tested. The part incorporates on-chip features that differentiate it from other products in the market. The RF output is internally matched to 50 ohms. Only input matching is required for optimal performance in specific frequency bands making the component easy for design engineers to implement in their systems. The amplifier integrates an on-chip DC over-voltage and RF over-drive protection. This protects the amplifier from electrical DC voltage surges and high input RF input power levels that may occur in a system. On-chip ESD protection allows the amplifier to have a very robust Class 2 HBM ESD rating. The part is targeted for use as a driver amplifier in wireless infrastructure where high linearity, medium power and high efficiency are required. The device is an excellent candidate for transceiver line cards in current and next generation multi-carrier 3G / 4G base stations.

Qorvo's TQP7M9101 is a high-linearity driver amplifier in a standard SOT-89 surface mount package. This InGaP / GaAs HBT delivers high performance across a broad range of frequencies with +40 dBm OIP3 and +25 dBm P1dB while only consuming 87 mA quiescent current. All devices are 100% RF and DC tested.

The part incorporates on-chip features that differentiate it from other products in the market. The RF output is internally matched to 50 ohms. Only input matching is required for optimal performance in specific frequency bands making the component easy for design engineers to implement in their systems. The amplifier integrates an on-chip DC over-voltage and RF over-drive protection. This protects the amplifier from electrical DC voltage surges and high input RF input power levels that may occur in a system. On-chip ESD protection allows the amplifier to have a very robust Class 2 HBM ESD rating.

The part is targeted for use as a driver amplifier in wireless infrastructure where high linearity, medium power and high efficiency are required. The device is an excellent candidate for transceiver line cards in current and next generation multi-carrier 3G / 4G base stations.

Supplier's Site Datasheet
RF Amplifiers - 2312-TQP7M9101TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TQP7M9101TR-ND
RF Amplifiers 2312-TQP7M9101TR-ND
0.25 W HIGH LINEARITY AMPLIFIER

0.25 W HIGH LINEARITY AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-TQP7M9101DKR-ND - DigiKey
Thief River Falls, MN, United States
0.25 W HIGH LINEARITY AMPLIFIER

0.25 W HIGH LINEARITY AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-TQP7M9101CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TQP7M9101CT-ND
RF Amplifiers 2312-TQP7M9101CT-ND
0.25 W HIGH LINEARITY AMPLIFIER

0.25 W HIGH LINEARITY AMPLIFIER

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number TQP7M9101 2312-TQP7M9101TR-ND
Product Name 400 - 4200 MHz, 0.25 Watt High Linearity Amplifier RF Amplifiers
Applications Mobile / Wireless Systems Mobile / Wireless Systems; CDMA, LTE, W-CDMA
RoHS Compliant RoHS
Frequency Range 400 to 4000 MHz 400 to 5000 MHz
Output Power 24.8 dBm 25 dBm
Package Type Surface Mount Surface Mount; TO-243AA
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2575-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 32000 to 38000 MHz
View Details
RF & MW Driver Amplifier - 1070575 - Richardson RFPD
Specs
Frequency Range 400 to 2700 MHz
Maximum Gain 14.1 dB
Output Power 35.6 dBm
View Details
400 - 2300 MHz, 2 Watt Linear Amplifier - AH312-S8G - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 400 to 2300 MHz
Output Power 33 dBm
View Details
RF Amplifiers - 2312-CMD316-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 20000 MHz
View Details