Qorvo RF Amplifiers - SBA-5089Z SBA-5089Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 028036-SBA-5089Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5GHz Gain: 16.5dB to 19.5dB Noise Figure: 4.5dB to 5.5dB P1dB: 18dBm (63.1mW) to 19.5dBm (89.1mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 4.7 V to 5.3 V Operating Supply Current: 72mA to 88mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 028036-SBA-5089Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5GHz Gain: 16.5dB to 19.5dB Noise Figure: 4.5dB to 5.5dB P1dB: 18dBm (63.1mW) to 19.5dBm (89.1mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 4.7 V to 5.3 V Operating Supply Current: 72mA to 88mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SBA-5089Z
028036-SBA-5089Z
RF Amplifiers - SBA-5089Z 028036-SBA-5089Z
Manufacturer: RF Micro Devices Win Source Part Number: 028036-SBA-5089Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5GHz Gain: 16.5dB to 19.5dB Noise Figure: 4.5dB to 5.5dB P1dB: 18dBm (63.1mW) to 19.5dBm (89.1mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 4.7 V to 5.3 V Operating Supply Current: 72mA to 88mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: RF Micro Devices
Win Source Part Number: 028036-SBA-5089Z
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 0Hz to 5GHz
Gain: 16.5dB to 19.5dB
Noise Figure: 4.5dB to 5.5dB
P1dB: 18dBm (63.1mW) to 19.5dBm (89.1mW)
RF Type: Cellular, GSM, PCS, UMTS
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-89-3
Supply Voltage - Operating: 4.7 V to 5.3 V
Operating Supply Current: 72mA to 88mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 028036-SBA-5089Z
Product Name RF Amplifiers - SBA-5089Z
Applications RF Microwave
Frequency Range 0.0 to 5000 MHz
Minimum Gain 16.5 to 19.5 dB
Maximum Gain 16.5 to 19.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

APM-6849SM, 2-30 GHz Surface Mount Low Phase Noise Amplifier - APM-6849SM - Marki Microwave LLC
Specs
Frequency Range 2000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZFL-1000VHX+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
View Details
Low Noise Amplifier Systems - NLAS-500-8000-20-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 8000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers - 2312-QPA3340-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1003 MHz
View Details