Qorvo Datasheets for RF Frequency Converters
RF frequency converters are integrated component assemblies required for converting microwave signals to lower (or intermediate) or higher frequency range for further processing.
RF Frequency Converters: Learn more
| Product Name | Notes |
|---|---|
| Qorvo's AWMF-0161 is a highly integrated silicon frequency-conversion IC intended for 5G phased array applications. When used together with our beamformer IC products, this device enables low-cost, high-performance, and feature-rich... | |
| Qorvo's AWMF-0188 is a highly integrated silicon frequency-conversion IC intended for 5G phased array applications. When used together with our beamformer IC products, this device enables low-cost, high-performance, and feature-rich... | |
| Qorvo's AWMF-0210 is a highly integrated silicon frequency-conversion IC intended for 5G phased array applications. When used together with our beamformer IC products, this device enables low-cost, high-performance, and feature-rich... | |
| Qorvo's AWMF-0218 is a highly integrated silicon frequency-conversion IC intended for 5G phased array applications. When used together with our beamformer IC products, this device enables low-cost, high-performance, and feature-rich... | |
| Qorvo's CMD256 die is a broadband MMIC GaAs x2 passive frequency multiplier. When driven by a +15 dBm signal, the multiplier provides 15 dB conversion loss at an output frequency... | |
| Qorvo's S510065 is a 50-150 MHz downconverter designed to be used as an Out-of-Band (OOB) Tuner. The S510065 consists of an input AGC amplifier, mixer, and a video/AGC amplifier. This... | |
| Qorvo's TGC4402-SM is an up-converting mixer designed to support a variety of millimeter wave applications including point-to-point digital radio and K band satellite communications. The mixer provides 9 dB nominal... | |
| Qorvo's TGC4408-SM is a low cost Ku band downconverter. It provides in a single package a dual band VCO, a subharmonic mixer and all the associated gain stages required to... | |
| Qorvo's TGC4610-SM is a K-Band Image Reject Downconverter. The TGC4610-SM operates over an RF frequency range of 17 to 27 GHz and LO from 6.5 to 15.5 GHz with IF... | |
| Qorvo's TQP519021 is a high-linearity, dual-channel down-converter designed to meet the demanding performance, functionality, and cost goals of current and next generation mobile infrastructure base stations. It provides high dynamic... | |
| Qorvo's TQP569022 is a high-linearity, dual-channel down-converter designed to meet the demanding performance, functionality, and cost goals of current and next generation mobile infrastructure base stations. It provides high dynamic... | |
| The QORVO QPC4510 is a K-Band image reject upconverter mixer with integrated x2 LO buffer amplifier and output variable gain amplifier. The QPC4510 outputs an RF frequency from 17.7 to... | |
| The Qorvo QPC4610 is a K-Band Image Reject Downconverter. The QPC4610 operates over an RF frequency range of 17 to 27 GHz and LO from 6.5 to 15.5 GHz with... |