Qorvo RF Amplifiers - SBB-2089Z SBB-2089Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 028040-SBB-2089Z Packaging: Reel - TR Test Frequency: 400MHz Frequency: 50MHz to 850MHz Gain: 18.5dB to 21.5dB Noise Figure: 2.7dB to 3.7dB P1dB: 18.5dBm (70.8mW) to 21dBm (125.9mW) RF Type: Cellular, GSM, PCS, UMTS Family Name: SBB-2089 Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5 V to 5.3 V Operating Supply Current: 82mA to 98mA Alternative Parts (Cross-Reference): HMC580ST89ETR; HMC580ST89TR; HMC580ST89; HMC580ST89E; Introduction Date: August 12, 2005 ECCN: 5A991.g Country of Origin: Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 028040-SBB-2089Z Packaging: Reel - TR Test Frequency: 400MHz Frequency: 50MHz to 850MHz Gain: 18.5dB to 21.5dB Noise Figure: 2.7dB to 3.7dB P1dB: 18.5dBm (70.8mW) to 21dBm (125.9mW) RF Type: Cellular, GSM, PCS, UMTS Family Name: SBB-2089 Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5 V to 5.3 V Operating Supply Current: 82mA to 98mA Alternative Parts (Cross-Reference): HMC580ST89ETR; HMC580ST89TR; HMC580ST89; HMC580ST89E; Introduction Date: August 12, 2005 ECCN: 5A991.g Country of Origin: Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SBB-2089Z
028040-SBB-2089Z
RF Amplifiers - SBB-2089Z 028040-SBB-2089Z
Manufacturer: RF Micro Devices Win Source Part Number: 028040-SBB-2089Z Packaging: Reel - TR Test Frequency: 400MHz Frequency: 50MHz to 850MHz Gain: 18.5dB to 21.5dB Noise Figure: 2.7dB to 3.7dB P1dB: 18.5dBm (70.8mW) to 21dBm (125.9mW) RF Type: Cellular, GSM, PCS, UMTS Family Name: SBB-2089 Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5 V to 5.3 V Operating Supply Current: 82mA to 98mA Alternative Parts (Cross-Reference): HMC580ST89ETR; HMC580ST89TR; HMC580ST89; HMC580ST89E; Introduction Date: August 12, 2005 ECCN: 5A991.g Country of Origin: Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 028040-SBB-2089Z
Packaging: Reel - TR
Test Frequency: 400MHz
Frequency: 50MHz to 850MHz
Gain: 18.5dB to 21.5dB
Noise Figure: 2.7dB to 3.7dB
P1dB: 18.5dBm (70.8mW) to 21dBm (125.9mW)
RF Type: Cellular, GSM, PCS, UMTS
Family Name: SBB-2089
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-89-3
Supply Voltage - Operating: 5 V to 5.3 V
Operating Supply Current: 82mA to 98mA
Alternative Parts (Cross-Reference): HMC580ST89ETR; HMC580ST89TR; HMC580ST89; HMC580ST89E;
Introduction Date: August 12, 2005
ECCN: 5A991.g
Country of Origin: Taiwan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 028040-SBB-2089Z
Product Name RF Amplifiers - SBB-2089Z
Applications RF Microwave
Frequency Range 50 to 850 MHz
Minimum Gain 18.5 to 21.5 dB
Maximum Gain 18.5 to 21.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3500 MHz Cascadable Gain Block - EC1078B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - ARA05050RS12P1 - 224970-ARA05050RS12P1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 5 to 100 MHz
Minimum Gain 32 dB
View Details
3 suppliers
AKA-1400D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1400D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details