Manufacturer: RFMD
Win Source Part Number: 720078-RF3865TR7
Packaging: Tape and Reel
Test Frequency: 3.3GHz ~3.8GHz
Frequency: 700MHz ~ 3.8GHz
Gain: 20dB
Supply Current: 170mA
Noise Figure: 1.1dB
P1dB: 22dBm
RF Type: Cellular, CDMA, PCS, DCS, UMTS, WLAN, 802.16/WiMax
Categories: RF/IF and RFID
Supplier Device Package: 20-QFN (5x5)
Status: Obsolete
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 750
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.5V ~ 6V
| Win Source Electronics | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 720078-RF3865TR7 |
| Product Name | RF Amplifiers - RF3865TR7 |
| Applications | RF Microwave |