Qorvo RF Amplifiers - SBF-4089Z SBF-4089Z

Description
Manufacturer: RFMD Win Source Part Number: 793881-SBF-4089Z Packaging: Reel package Package: TO-243AA Test Frequency: 400MHz Frequency: 0Hz ~ 500MHz Operating Supply Voltage: 4.5 V ~ 5.3 V Gain: 13.2dB ~ 16.2dB Noise Figure: 3.3dB ~ 4.3dB @ 500MHz P1dB: 18.4dBm (69.2mW) ~ 19.9dBm (97.7mW) RF Type: Cellular, GSM, PCS, UMTS Family Name: SBF-4089 Categories: RF/IF and RFID Operating Supply Current: 82mA ~ 98mA Manufacturer Package: SOT-89-3 Alternative Parts (Cross-Reference): SBF4089-TR1; SBF4089; SBF4089Z-TR1; SBB4089Z; Introduction Date: May 26, 2005 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 793881-SBF-4089Z Packaging: Reel package Package: TO-243AA Test Frequency: 400MHz Frequency: 0Hz ~ 500MHz Operating Supply Voltage: 4.5 V ~ 5.3 V Gain: 13.2dB ~ 16.2dB Noise Figure: 3.3dB ~ 4.3dB @ 500MHz P1dB: 18.4dBm (69.2mW) ~ 19.9dBm (97.7mW) RF Type: Cellular, GSM, PCS, UMTS Family Name: SBF-4089 Categories: RF/IF and RFID Operating Supply Current: 82mA ~ 98mA Manufacturer Package: SOT-89-3 Alternative Parts (Cross-Reference): SBF4089-TR1; SBF4089; SBF4089Z-TR1; SBB4089Z; Introduction Date: May 26, 2005 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SBF-4089Z - 793881-SBF-4089Z - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - SBF-4089Z
793881-SBF-4089Z
RF Amplifiers - SBF-4089Z 793881-SBF-4089Z
Manufacturer: RFMD Win Source Part Number: 793881-SBF-4089Z Packaging: Reel package Package: TO-243AA Test Frequency: 400MHz Frequency: 0Hz ~ 500MHz Operating Supply Voltage: 4.5 V ~ 5.3 V Gain: 13.2dB ~ 16.2dB Noise Figure: 3.3dB ~ 4.3dB @ 500MHz P1dB: 18.4dBm (69.2mW) ~ 19.9dBm (97.7mW) RF Type: Cellular, GSM, PCS, UMTS Family Name: SBF-4089 Categories: RF/IF and RFID Operating Supply Current: 82mA ~ 98mA Manufacturer Package: SOT-89-3 Alternative Parts (Cross-Reference): SBF4089-TR1; SBF4089; SBF4089Z-TR1; SBB4089Z; Introduction Date: May 26, 2005 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: RFMD
Win Source Part Number: 793881-SBF-4089Z
Packaging: Reel package
Package: TO-243AA
Test Frequency: 400MHz
Frequency: 0Hz ~ 500MHz
Operating Supply Voltage: 4.5 V ~ 5.3 V
Gain: 13.2dB ~ 16.2dB
Noise Figure: 3.3dB ~ 4.3dB @ 500MHz
P1dB: 18.4dBm (69.2mW) ~ 19.9dBm (97.7mW)
RF Type: Cellular, GSM, PCS, UMTS
Family Name: SBF-4089
Categories: RF/IF and RFID
Operating Supply Current: 82mA ~ 98mA
Manufacturer Package: SOT-89-3
Alternative Parts (Cross-Reference): SBF4089-TR1; SBF4089; SBF4089Z-TR1; SBB4089Z;
Introduction Date: May 26, 2005
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 793881-SBF-4089Z
Product Name RF Amplifiers - SBF-4089Z
Applications RF Microwave
Frequency Range 0.0 to 500 MHz
Minimum Gain 13.2 to 16.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - LEE-9+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency Range 8000 MHz
Minimum Gain 7.6 dB
View Details
3 suppliers
Low Noise Amplifiers - NLA-26500-40000-20-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26500 to 40000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details