Qorvo Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| The ACT43750 radar power supply integrates a ~30 ns fast drain-switch, a 13-bit DAC base gate regulator, and RFPAs (radio frequency power amplifiers) for sequencing into one standalone solution. Each... | |
| The ACT82120 provides a complete one cell charging ecosystem optimized for portable electronic devices in a single highly integrated PMIC. This IC combines a 1.5A JEITA switching battery charger with... | |
| The ACT88321 PMIC is an integrated ActiveCiPS™ power management integrated circuit. It powers a wide range of processors, including solid-state drive applications, video processors, FPGA's, wearables, peripherals, and microcontrollers. The... | |
| The ACT88329 PMIC is an integrated ActiveCiPS™ power management integrated circuit. It powers a wide range of processors, including solid-state drive appli-cations, video processors, FPGA's, wearables, pe-ripherals, and microcontrollers. The... | |
| The ACT88760 PMIC is an integrated ActiveCiPSTM power management integrated circuit. It powers a wide range of processors , including Solid-state drive Applications, Video and AI processors, FPGA's and... | |
| The ACT88911 is a highly integrated multi-rail power management IC designed to deliver a complete power solution for advanced processors and system-on-chip applications. It features five buck regulators (two configurable... | |
| The QP8817 is a highly integrated multi-rail power management IC designed to deliver a complete power solution for advanced processors and system-on-chip applications. It features five buck regulators (two configurable... |