Qorvo RF Amplifiers - SGA-4286 SGA-4286

Description
Manufacturer: RFMD Win Source Part Number: 802908-SGA-4286 Packaging: Reel Test Frequency: 1.95GHz Frequency: 0Hz ~ 5GHz Gain: 12dB Noise Figure: 3.7dB Current - Supply: 41mA ~ 49mA P1dB: 13dBm RF Type: Cellular, GSM, PCS, UMTS Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-86 Manufacturer Package: SOT-86 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 3.5V
Request a Quote
Description
Manufacturer: RFMD Win Source Part Number: 802908-SGA-4286 Packaging: Reel Test Frequency: 1.95GHz Frequency: 0Hz ~ 5GHz Gain: 12dB Noise Figure: 3.7dB Current - Supply: 41mA ~ 49mA P1dB: 13dBm RF Type: Cellular, GSM, PCS, UMTS Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-86 Manufacturer Package: SOT-86 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 3.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SGA-4286
802908-SGA-4286
RF Amplifiers - SGA-4286 802908-SGA-4286
Manufacturer: RFMD Win Source Part Number: 802908-SGA-4286 Packaging: Reel Test Frequency: 1.95GHz Frequency: 0Hz ~ 5GHz Gain: 12dB Noise Figure: 3.7dB Current - Supply: 41mA ~ 49mA P1dB: 13dBm RF Type: Cellular, GSM, PCS, UMTS Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-86 Manufacturer Package: SOT-86 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 3.5V

Manufacturer: RFMD
Win Source Part Number: 802908-SGA-4286
Packaging: Reel
Test Frequency: 1.95GHz
Frequency: 0Hz ~ 5GHz
Gain: 12dB
Noise Figure: 3.7dB
Current - Supply: 41mA ~ 49mA
P1dB: 13dBm
RF Type: Cellular, GSM, PCS, UMTS
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-86
Manufacturer Package: SOT-86
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.9V ~ 3.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 802908-SGA-4286
Product Name RF Amplifiers - SGA-4286
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL9097TR7DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3300 to 4200 MHz
View Details
Specs
Applications RF Microwave
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-12000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 12000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details