Qorvo RF Amplifiers - SGA-9289Z SGA-9289Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 134802-SGA-9289Z Packaging: Reel - TR Test Frequency: 1.96GHz Frequency: 0Hz to 3GHz Gain: 11dB to 13dB Noise Figure: 2.5dB P1dB: 26dB (398.1mW) to 27.5dB (562.3mW) RF Type: WLL, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-89-3 Supply Voltage - Operating: 5.5V Operating Supply Current: 250mA to 320mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 134802-SGA-9289Z Packaging: Reel - TR Test Frequency: 1.96GHz Frequency: 0Hz to 3GHz Gain: 11dB to 13dB Noise Figure: 2.5dB P1dB: 26dB (398.1mW) to 27.5dB (562.3mW) RF Type: WLL, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-89-3 Supply Voltage - Operating: 5.5V Operating Supply Current: 250mA to 320mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SGA-9289Z
134802-SGA-9289Z
RF Amplifiers - SGA-9289Z 134802-SGA-9289Z
Manufacturer: RF Micro Devices Win Source Part Number: 134802-SGA-9289Z Packaging: Reel - TR Test Frequency: 1.96GHz Frequency: 0Hz to 3GHz Gain: 11dB to 13dB Noise Figure: 2.5dB P1dB: 26dB (398.1mW) to 27.5dB (562.3mW) RF Type: WLL, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-89-3 Supply Voltage - Operating: 5.5V Operating Supply Current: 250mA to 320mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 134802-SGA-9289Z
Packaging: Reel - TR
Test Frequency: 1.96GHz
Frequency: 0Hz to 3GHz
Gain: 11dB to 13dB
Noise Figure: 2.5dB
P1dB: 26dB (398.1mW) to 27.5dB (562.3mW)
RF Type: WLL, WLAN
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-89-3
Supply Voltage - Operating: 5.5V
Operating Supply Current: 250mA to 320mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 134802-SGA-9289Z
Product Name RF Amplifiers - SGA-9289Z
Applications RF Microwave
Frequency Range 0.0 to 3000 MHz
Minimum Gain 11 to 13 dB
Maximum Gain 11 to 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
DOCSIS 3.1 MMIC Power Doubler Amplifier, 75Ω, 45 to 1218 MHz - ADCA3270 - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
View Details
Low Noise Amplifiers - NLA-500-18000-40-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details