Qorvo RF Amplifiers S10040180P1

Description
CATV PI244, S10040180P1
Request a Quote Datasheet
Description
CATV PI244, S10040180P1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-S10040180P1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-S10040180P1-ND
RF Amplifiers 2312-S10040180P1-ND
CATV PI244, S10040180P1

CATV PI244, S10040180P1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-S10040180P1-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
Minimum Gain 19.5 dB
Maximum Gain 19.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-50-4000-20-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 4000 MHz
Minimum Gain 20 dB
View Details
2-24 GHz Distributed Amplifier - ADM-9027PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 24000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPA0022TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
View Details