Qorvo RF Amplifiers - RF9830A RF9830A

Description
Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088166-RF9830A Categories: RF Amplifiers Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088166-RF9830A Categories: RF Amplifiers Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - RF9830A - 1088166-RF9830A - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - RF9830A
1088166-RF9830A
RF Amplifiers - RF9830A 1088166-RF9830A
Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088166-RF9830A Categories: RF Amplifiers Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: RF Micro Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088166-RF9830A
Categories: RF Amplifiers
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1088166-RF9830A
Product Name RF Amplifiers - RF9830A
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 6000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-81+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 6000 MHz
Minimum Gain 5.00E-4 dB
View Details
Low Noise Amplifiers - NLA-1-400-50-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1 to 400 MHz
Minimum Gain 50 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details