Qorvo RF Amplifiers - SZA-3044Z SZA-3044Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 031668-SZA-3044Z Packaging: Reel - TR Test Frequency: 3.6GHz Frequency: 2.7GHz to 3.8GHz Gain: 22dB to 26dB Noise Figure: 5dB P1dB: 28.5dBm (707.9mW) to 30dBm (1W) RF Type: 802.16/WiMax, WLL Categories: RF/IF and RFID Status: Active Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 170mA to 240mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 031668-SZA-3044Z Packaging: Reel - TR Test Frequency: 3.6GHz Frequency: 2.7GHz to 3.8GHz Gain: 22dB to 26dB Noise Figure: 5dB P1dB: 28.5dBm (707.9mW) to 30dBm (1W) RF Type: 802.16/WiMax, WLL Categories: RF/IF and RFID Status: Active Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 170mA to 240mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SZA-3044Z
031668-SZA-3044Z
RF Amplifiers - SZA-3044Z 031668-SZA-3044Z
Manufacturer: RF Micro Devices Win Source Part Number: 031668-SZA-3044Z Packaging: Reel - TR Test Frequency: 3.6GHz Frequency: 2.7GHz to 3.8GHz Gain: 22dB to 26dB Noise Figure: 5dB P1dB: 28.5dBm (707.9mW) to 30dBm (1W) RF Type: 802.16/WiMax, WLL Categories: RF/IF and RFID Status: Active Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 170mA to 240mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 031668-SZA-3044Z
Packaging: Reel - TR
Test Frequency: 3.6GHz
Frequency: 2.7GHz to 3.8GHz
Gain: 22dB to 26dB
Noise Figure: 5dB
P1dB: 28.5dBm (707.9mW) to 30dBm (1W)
RF Type: 802.16/WiMax, WLL
Categories: RF/IF and RFID
Status: Active
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 3 V to 6 V
Operating Supply Current: 170mA to 240mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Amplifiers - 599-1071-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
599-1071-1-ND
RF Amplifiers 599-1071-1-ND
RF Amplifier IC 802.16/WiMax, WLL 2.7GHz ~ 3.8GHz 20-QFN (4x4)

RF Amplifier IC 802.16/WiMax, WLL 2.7GHz ~ 3.8GHz 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number 031668-SZA-3044Z 599-1071-1-ND
Product Name RF Amplifiers - SZA-3044Z RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; 802.16/WiMax, WLL
Frequency Range 2700 to 3800 MHz 2700 to 3800 MHz
Minimum Gain 22 to 26 dB 22 dB
Maximum Gain 22 to 26 dB 26 dB
Noise Figure 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package - ERA-8SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 2000 MHz
View Details
4 suppliers
Low Noise Amplifiers - NLA-9K-3000-43-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0090 to 3000 MHz
Minimum Gain 43 dB
View Details
GPS/GLONASS/Galileo/Compass Low-Noise Amplifier - SKY65623-682LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1559 to 1606 MHz
Minimum Gain 16.5 dB
View Details
4 suppliers