Qorvo RF Amplifiers - RF7242 RF7242

Description
Manufacturer: RFMD Win Source Part Number: 046188-RF7242 Test Frequency: 1.93GHz ~ 1.99GHz Frequency: 1.85GHz ~ 1.91GHz Gain: 28dB Supply Current: 54mA P1dB: 28.5dBm RF Type: Cellular, WCDMA, HSDPA/HSUPA/HSPA+/LT E Categories: RF/IF and RFID Supplier Device Package: Module Status: Obsolete Manufacturer Package: 10-SMD Module Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.5V ~ 4.2V
Request a Quote
Description
Manufacturer: RFMD Win Source Part Number: 046188-RF7242 Test Frequency: 1.93GHz ~ 1.99GHz Frequency: 1.85GHz ~ 1.91GHz Gain: 28dB Supply Current: 54mA P1dB: 28.5dBm RF Type: Cellular, WCDMA, HSDPA/HSUPA/HSPA+/LT E Categories: RF/IF and RFID Supplier Device Package: Module Status: Obsolete Manufacturer Package: 10-SMD Module Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.5V ~ 4.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF7242
046188-RF7242
RF Amplifiers - RF7242 046188-RF7242
Manufacturer: RFMD Win Source Part Number: 046188-RF7242 Test Frequency: 1.93GHz ~ 1.99GHz Frequency: 1.85GHz ~ 1.91GHz Gain: 28dB Supply Current: 54mA P1dB: 28.5dBm RF Type: Cellular, WCDMA, HSDPA/HSUPA/HSPA+/LT E Categories: RF/IF and RFID Supplier Device Package: Module Status: Obsolete Manufacturer Package: 10-SMD Module Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.5V ~ 4.2V

Manufacturer: RFMD
Win Source Part Number: 046188-RF7242
Test Frequency: 1.93GHz ~ 1.99GHz
Frequency: 1.85GHz ~ 1.91GHz
Gain: 28dB
Supply Current: 54mA
P1dB: 28.5dBm
RF Type: Cellular, WCDMA, HSDPA/HSUPA/HSPA+/LTE
Categories: RF/IF and RFID
Supplier Device Package: Module
Status: Obsolete
Manufacturer Package: 10-SMD Module
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.5V ~ 4.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 046188-RF7242
Product Name RF Amplifiers - RF7242
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 7000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-82+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 7000 MHz
Minimum Gain 2.00E-4 dB
View Details
2 suppliers
Low Noise Amplifiers - NLA-0.5-20000-35-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.5000 to 40000 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details