Qorvo RF Amplifiers - SGA-5589Z SGA-5589Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 107379-SGA-5589Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 4GHz Gain: 20.8dB Noise Figure: 3.4dB P1dB: 16.2dBm (41.7mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-89-3 Supply Voltage - Operating: 3.5 V to 4.2 V Operating Supply Current: 54mA to 66mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 107379-SGA-5589Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 4GHz Gain: 20.8dB Noise Figure: 3.4dB P1dB: 16.2dBm (41.7mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-89-3 Supply Voltage - Operating: 3.5 V to 4.2 V Operating Supply Current: 54mA to 66mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SGA-5589Z
107379-SGA-5589Z
RF Amplifiers - SGA-5589Z 107379-SGA-5589Z
Manufacturer: RF Micro Devices Win Source Part Number: 107379-SGA-5589Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 4GHz Gain: 20.8dB Noise Figure: 3.4dB P1dB: 16.2dBm (41.7mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-89-3 Supply Voltage - Operating: 3.5 V to 4.2 V Operating Supply Current: 54mA to 66mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 107379-SGA-5589Z
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 0Hz to 4GHz
Gain: 20.8dB
Noise Figure: 3.4dB
P1dB: 16.2dBm (41.7mW)
RF Type: Cellular, GSM, PCS, UMTS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-89-3
Supply Voltage - Operating: 3.5 V to 4.2 V
Operating Supply Current: 54mA to 66mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 107379-SGA-5589Z
Product Name RF Amplifiers - SGA-5589Z
Applications RF Microwave
Frequency Range 0.0 to 4000 MHz
Minimum Gain 20.8 dB
Maximum Gain 20.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Front End Module with Power Detector - SE5006L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5850 MHz
View Details
RF Amplifiers - 2312-QPA2575-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 32000 to 38000 MHz
View Details
0.01 - 65GHz mmWave GaAs Driver Amplifier - AMM-9025CH - Marki Microwave LLC
Specs
Frequency Range 0.1000 to 65000 MHz
Package Type bare-die
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details