Qorvo 50 - 4000 MHz Serial Controlled Digital Variable Gain Amplifier, 6-Bit, 0.5 dB Steps RFDA4005

Description
Qorvo's RFDA4005 is a digitally controlled variable gain amplifier featuring high linearity over the entire gain control range with noise figure less than 6dB in its maximum gain state. The gain of the 6-bit digital step attenuator is programmed with a serial mode control interface. The RFDA4005 is packaged in a small 5.2mm x 5.2mm leadless laminate MCM which contains plated through thermal vias for ultra-low thermal resistance. The footprint for this module is directly compatible with a 5mm x 5mm QFN. This module is easy to use with no external matching components required.
Request a Quote Datasheet
Description
Qorvo's RFDA4005 is a digitally controlled variable gain amplifier featuring high linearity over the entire gain control range with noise figure less than 6dB in its maximum gain state. The gain of the 6-bit digital step attenuator is programmed with a serial mode control interface. The RFDA4005 is packaged in a small 5.2mm x 5.2mm leadless laminate MCM which contains plated through thermal vias for ultra-low thermal resistance. The footprint for this module is directly compatible with a 5mm x 5mm QFN. This module is easy to use with no external matching components required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 - 4000 MHz Serial Controlled Digital Variable Gain Amplifier, 6-Bit, 0.5 dB Steps - RFDA4005 - Qorvo
Greensboro, NC, United States
50 - 4000 MHz Serial Controlled Digital Variable Gain Amplifier, 6-Bit, 0.5 dB Steps
RFDA4005
50 - 4000 MHz Serial Controlled Digital Variable Gain Amplifier, 6-Bit, 0.5 dB Steps RFDA4005
Qorvo's RFDA4005 is a digitally controlled variable gain amplifier featuring high linearity over the entire gain control range with noise figure less than 6dB in its maximum gain state. The gain of the 6-bit digital step attenuator is programmed with a serial mode control interface. The RFDA4005 is packaged in a small 5.2mm x 5.2mm leadless laminate MCM which contains plated through thermal vias for ultra-low thermal resistance. The footprint for this module is directly compatible with a 5mm x 5mm QFN. This module is easy to use with no external matching components required.

Qorvo's RFDA4005 is a digitally controlled variable gain amplifier featuring high linearity over the entire gain control range with noise figure less than 6dB in its maximum gain state. The gain of the 6-bit digital step attenuator is programmed with a serial mode control interface. The RFDA4005 is packaged in a small 5.2mm x 5.2mm leadless laminate MCM which contains plated through thermal vias for ultra-low thermal resistance. The footprint for this module is directly compatible with a 5mm x 5mm QFN. This module is easy to use with no external matching components required.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number RFDA4005
Product Name 50 - 4000 MHz Serial Controlled Digital Variable Gain Amplifier, 6-Bit, 0.5 dB Steps
Frequency Range 50 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA1003D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1000 to 8000 MHz
View Details
RF Amplifiers - 2312-QPA9807TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2300 to 2700 MHz
View Details
RF Amplifiers - 2312-QPL1818TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
1800 - 2700 MHz, 1 Watt 2-Stage Linear Amplifier - AH212-S8G - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 1800 to 2400 MHz
Output Power 30 dBm
View Details