Qorvo 50 - 4000 MHz High Linearity Low Noise Amplifier / Gain Block TQP3M9038

Description
Qorvo's TQP3M9038 is a high linearity low noise gain block amplifier in a low-cost surface-mount package. The TQP3M9038 has the benefit of having high linearity while also providing very low noise across a broad range of frequencies. This allows the device to be used in both receive and transmit chains for high performance systems. The amplifier is internally matched using a high performance E-pHEMT process and only requires an external RF choke and blocking/bypass capacitors for operation from a single +5V supply. The internal active bias circuit also enables stable operation over bias and temperature variations. The device is housed in a leadfree/green/RoHS- compliant industry-standard 3x3mm package.
Request a Quote Datasheet
Description
Qorvo's TQP3M9038 is a high linearity low noise gain block amplifier in a low-cost surface-mount package. The TQP3M9038 has the benefit of having high linearity while also providing very low noise across a broad range of frequencies. This allows the device to be used in both receive and transmit chains for high performance systems. The amplifier is internally matched using a high performance E-pHEMT process and only requires an external RF choke and blocking/bypass capacitors for operation from a single +5V supply. The internal active bias circuit also enables stable operation over bias and temperature variations. The device is housed in a leadfree/green/RoHS- compliant industry-standard 3x3mm package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 - 4000 MHz High Linearity Low Noise Amplifier / Gain Block - TQP3M9038 - Qorvo
Greensboro, NC, United States
50 - 4000 MHz High Linearity Low Noise Amplifier / Gain Block
TQP3M9038
50 - 4000 MHz High Linearity Low Noise Amplifier / Gain Block TQP3M9038
Qorvo's TQP3M9038 is a high linearity low noise gain block amplifier in a low-cost surface-mount package. The TQP3M9038 has the benefit of having high linearity while also providing very low noise across a broad range of frequencies. This allows the device to be used in both receive and transmit chains for high performance systems. The amplifier is internally matched using a high performance E-pHEMT process and only requires an external RF choke and blocking/bypass capacitors for operation from a single +5V supply. The internal active bias circuit also enables stable operation over bias and temperature variations. The device is housed in a leadfree/green/RoHS- compliant industry-standard 3x3mm package.

Qorvo's TQP3M9038 is a high linearity low noise gain block amplifier in a low-cost surface-mount package. The TQP3M9038 has the benefit of having high linearity while also providing very low noise across a broad range of frequencies. This allows the device to be used in both receive and transmit chains for high performance systems. The amplifier is internally matched using a high performance E-pHEMT process and only requires an external RF choke and blocking/bypass capacitors for operation from a single +5V supply. The internal active bias circuit also enables stable operation over bias and temperature variations. The device is housed in a leadfree/green/RoHS-compliant industry-standard 3x3mm package.

Supplier's Site Datasheet
RF Amplifiers - 2312-TQP3M9038DKR-ND - DigiKey
Thief River Falls, MN, United States
50-4000MHZ LOW NOISE GAIN BLOCK

50-4000MHZ LOW NOISE GAIN BLOCK

Buy Now Datasheet
RF Amplifiers - 2312-TQP3M9038TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TQP3M9038TR-ND
RF Amplifiers 2312-TQP3M9038TR-ND
50-4000MHZ LOW NOISE GAIN BLOCK

50-4000MHZ LOW NOISE GAIN BLOCK

Buy Now Datasheet
RF Amplifiers - 2312-TQP3M9038CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TQP3M9038CT-ND
RF Amplifiers 2312-TQP3M9038CT-ND
50-4000MHZ LOW NOISE GAIN BLOCK

50-4000MHZ LOW NOISE GAIN BLOCK

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number TQP3M9038 2312-TQP3M9038DKR-ND
Product Name 50 - 4000 MHz High Linearity Low Noise Amplifier / Gain Block RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems Mobile / Wireless Systems; CDMA, EDGE, LTE, WCDMA
RoHS Compliant RoHS
Frequency Range 50 to 4000 MHz 50 to 4000 MHz
Minimum Gain 14.9 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA3340-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1003 MHz
View Details
RF Amplifiers - 2312-QPA3333SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 18.5 to 21 dB
View Details
RF Amplifiers - 2312-QPL7433TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 3300 MHz
View Details