Manufacturer: Qorvo US Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019465-TGA2533
Frequency: 15.4 GHz
Operating Supply Voltage: 6 V
Gain: 28 dB
Categories: RF Amplifiers
Operating Supply Current: 1.3 A
Alternative Parts (Cross-Reference): HMC5846LS6; HMC6981LS6; HMC949; MAAL-010528-000000; XP1043-QH-0G0T; XP1042-QT-0G0T;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Max Power Dissipation: 17.9 W
Max Supply Voltage: 8 V
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | 2312-TGA2533-ND | 1019465-TGA2533 |
| Product Name | RF Amplifiers | RF Amplifiers - TGA2533 |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | |
| Applications | VSAT | RF Microwave |
| Frequency Range | 12700 to 15400 MHz | 15400 MHz |
| Minimum Gain | 28 dB | 28 dB |
| Maximum Gain | 28 dB | 28 dB |