Qorvo RF Amplifiers - SGA-6486Z SGA-6486Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 028307-SGA-6486Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 4.5GHz Gain: 14.8dB Noise Figure: 18dB P1dB: 18.5dBm (70.8mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-86 Supply Voltage - Operating: 4.7 V to 5.5 V Operating Supply Current: 67mA to 83mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: RF Micro Devices Win Source Part Number: 028307-SGA-6486Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 4.5GHz Gain: 14.8dB Noise Figure: 18dB P1dB: 18.5dBm (70.8mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-86 Supply Voltage - Operating: 4.7 V to 5.5 V Operating Supply Current: 67mA to 83mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SGA-6486Z - 028307-SGA-6486Z - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - SGA-6486Z
028307-SGA-6486Z
RF Amplifiers - SGA-6486Z 028307-SGA-6486Z
Manufacturer: RF Micro Devices Win Source Part Number: 028307-SGA-6486Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 4.5GHz Gain: 14.8dB Noise Figure: 18dB P1dB: 18.5dBm (70.8mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-86 Supply Voltage - Operating: 4.7 V to 5.5 V Operating Supply Current: 67mA to 83mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 028307-SGA-6486Z
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 0Hz to 4.5GHz
Gain: 14.8dB
Noise Figure: 18dB
P1dB: 18.5dBm (70.8mW)
RF Type: Cellular, GSM, PCS, UMTS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-86
Supply Voltage - Operating: 4.7 V to 5.5 V
Operating Supply Current: 67mA to 83mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 028307-SGA-6486Z
Product Name RF Amplifiers - SGA-6486Z
Applications RF Microwave
Frequency Range 0.0 to 4500 MHz
Minimum Gain 14.8 dB
Maximum Gain 14.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL3050SRCT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 14000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
Low Noise Amplifiers - NLA-1000-20000-25-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 20000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details