Qorvo Datasheets for Beamformer ICs
Beamformer ICs are signal processing devices that filter signals using directional signal transmission.
Beamformer ICs: Learn more
| Product Name | Notes |
|---|---|
| Qorvo's AWMF-0146 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include... | |
| Qorvo's AWMF-0147 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include... | |
| Qorvo's AWMF-0197 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include... | |
| Qorvo's AWMF-0198 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include... | |
| Qorvo's AWMF-0200 is a highly integrated silicon quad-core dual polarization IC intended for 5G phased array applications. The IC has eight antenna ports that can be connected to four dual... | |
| Qorvo's AWMF-0221 is a highly integrated silicon RF beamforming IC (BFIC) built on our proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across... | |
| Qorvo's AWMF-0236 is a highly integrated silicon RF beamforming IC (BFIC) built on our proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across... | |
| Qorvo's AWS-0103 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit and dual beam... | |
| Qorvo's AWS-0105 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit and receive, and... | |
| The AWMF-0238 is Qorvo's latest CMOS K-band Receive (Rx) SATCOM beamformer IC covering 17.7 to 21.2 GHz with four, dual polarization radiating elements that can support full polarization flexibility. With... | |
| The AWMF-0239 is Qorvo's latest CMOS Ka-band transmit (Tx) SATCOM beamformer IC covering 27.5 to 31 GHz with four, dual polarization radiating elements that can support full polarization flexibility. With... | |
| The AWMF-0240 is Qorvo's latest CMOS Ku-band Receive (Rx) SATCOM beamformer IC covering 10.7 to 12.75 GHz with four, dual polarization radiating elements that can support full polarization flexibility. Additional... | |
| The AWMF-0241 is Qorvo's latest CMOS Ku-band Transmit (Tx) SATCOM beamformer IC covering 13.75 to 14.5 GHz with four, dual polarization radiating elements that can support full polarization flexibility. Additional... | |
| The Ku-band AWMF-0247 adds TDD half-duplex capability to Qorvo's beamformer IC portfolio, enabling both transmit and receive in a single device. This allows flat panel SATCOM terminals to use a... | |
| The QPX0252 is Qorvo’s latest CMOS X-band beamforming IC optimized for advanced phased array radar systems operating in the 7.9 to 12 GHz range. The IC supports 4 antenna elements,... |