Qorvo RF Amplifiers RFCA8830TR13

Description
PUSH-PULL AMP, G=19DB, IP3=44DBM
Request a Quote Datasheet
Description
PUSH-PULL AMP, G=19DB, IP3=44DBM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-RFCA8830TR13TR-ND - DigiKey
Thief River Falls, MN, United States
PUSH-PULL AMP, G=19DB, IP3=44DBM

PUSH-PULL AMP, G=19DB, IP3=44DBM

Buy Now Datasheet
RF Amplifiers - 2312-RFCA8830TR13CT-ND - DigiKey
Thief River Falls, MN, United States
PUSH-PULL AMP, G=19DB, IP3=44DBM

PUSH-PULL AMP, G=19DB, IP3=44DBM

Buy Now Datasheet
RF Amplifiers - 2312-RFCA8830TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
PUSH-PULL AMP, G=19DB, IP3=44DBM

PUSH-PULL AMP, G=19DB, IP3=44DBM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-RFCA8830TR13TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 45 to 1218 MHz
Minimum Gain 18.7 dB
Maximum Gain 18.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-4000-12000-30-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 12000 MHz
Minimum Gain 30 dB
View Details
Linear Amplifier - ADA1200 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Minimum Gain 12 dB
Maximum Gain 12 dB
Noise Figure 2.3 dB
View Details