Qorvo RF Amplifiers - SBA-4086Z SBA-4086Z

Description
Manufacturer: RFMD Win Source Part Number: 793879-SBA-4086Z Packaging: Reel package Package: SOT-86 Test Frequency: 1.95GHz Frequency: 0Hz ~ 5GHz Operating Supply Voltage: 4.6 V ~ 5.4 V Gain: 14.2dB Noise Figure: 4.8dB ~ 5.8dB P1dB: 17.5dBm (56.2mW) ~ 19dBm (79.4mW) RF Type: Cellular, GSM, PCS, UMTS Family Name: SBA-4086 Categories: RF/IF and RFID Operating Supply Current: 72mA ~ 88mA Manufacturer Package: SOT-86 Alternative Parts (Cross-Reference): SKY65014-92; SKY65015-92; MSA-0170; THS9000DRDTG4; Introduction Date: February 13, 2006 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 793879-SBA-4086Z Packaging: Reel package Package: SOT-86 Test Frequency: 1.95GHz Frequency: 0Hz ~ 5GHz Operating Supply Voltage: 4.6 V ~ 5.4 V Gain: 14.2dB Noise Figure: 4.8dB ~ 5.8dB P1dB: 17.5dBm (56.2mW) ~ 19dBm (79.4mW) RF Type: Cellular, GSM, PCS, UMTS Family Name: SBA-4086 Categories: RF/IF and RFID Operating Supply Current: 72mA ~ 88mA Manufacturer Package: SOT-86 Alternative Parts (Cross-Reference): SKY65014-92; SKY65015-92; MSA-0170; THS9000DRDTG4; Introduction Date: February 13, 2006 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SBA-4086Z
793879-SBA-4086Z
RF Amplifiers - SBA-4086Z 793879-SBA-4086Z
Manufacturer: RFMD Win Source Part Number: 793879-SBA-4086Z Packaging: Reel package Package: SOT-86 Test Frequency: 1.95GHz Frequency: 0Hz ~ 5GHz Operating Supply Voltage: 4.6 V ~ 5.4 V Gain: 14.2dB Noise Figure: 4.8dB ~ 5.8dB P1dB: 17.5dBm (56.2mW) ~ 19dBm (79.4mW) RF Type: Cellular, GSM, PCS, UMTS Family Name: SBA-4086 Categories: RF/IF and RFID Operating Supply Current: 72mA ~ 88mA Manufacturer Package: SOT-86 Alternative Parts (Cross-Reference): SKY65014-92; SKY65015-92; MSA-0170; THS9000DRDTG4; Introduction Date: February 13, 2006 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: RFMD
Win Source Part Number: 793879-SBA-4086Z
Packaging: Reel package
Package: SOT-86
Test Frequency: 1.95GHz
Frequency: 0Hz ~ 5GHz
Operating Supply Voltage: 4.6 V ~ 5.4 V
Gain: 14.2dB
Noise Figure: 4.8dB ~ 5.8dB
P1dB: 17.5dBm (56.2mW) ~ 19dBm (79.4mW)
RF Type: Cellular, GSM, PCS, UMTS
Family Name: SBA-4086
Categories: RF/IF and RFID
Operating Supply Current: 72mA ~ 88mA
Manufacturer Package: SOT-86
Alternative Parts (Cross-Reference): SKY65014-92; SKY65015-92; MSA-0170; THS9000DRDTG4;
Introduction Date: February 13, 2006
ECCN: 5A991.g
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 793879-SBA-4086Z
Product Name RF Amplifiers - SBA-4086Z
Applications RF Microwave
Frequency Range 0.0 to 5000 MHz
Minimum Gain 14.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-2000-10000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 10000 MHz
Minimum Gain 30 dB
View Details
Specs
Applications RF Microwave
Frequency Range 400 to 2700 MHz
Minimum Gain 12 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
AKA-1300D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1300D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details