Qorvo Datasheets for IC Analog Switches

IC analog switches are integrated circuits (ICs) that allow electric current to flow when closed and prevent current from flowing when open. They are often used to interface analog signals to digital controllers.
IC Analog Switches: Learn more

Product Name Notes
QM13341 is the smallest 4xSPST with VRF >45Vp and low RON. Excellent performance in a small solution size enables creation of antenna tuning solutions optimum for 5G applications.
Qorvo's CMD234C4 is a broadband RF / Microwave MMIC SP3T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD234C4 covers DC to 18 GHz and offers...
Qorvo's CMD235C4 is a broadband RF / Microwave MMIC SP5T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD235C4 covers DC to 18 GHz and offers...
Qorvo's CMD236C4 is a broadband MMIC SP6T switch housed in a leadless 4x4 mm surface mount package. The CMD236C4 covers DC to 18 GHz and offers a low insertion loss...
Qorvo's CMD272P3 is a low loss broadband positive control MMIC DPDT transfer switch housed in a leadless 3x3 mm surface mount package. The CMD272P3 covers DC to 10 GHz and...
Qorvo's QPC1000 integrates a 5-bit digital phase shifter and a SPDT switch inside a small 6x5mm surface mount package. Individually, the Qorvo products include the TGP2100 phase shifter and the...
Qorvo's RF1494A Antenna Switch Module offers very low insertion loss along with excellent linearity performance. The RF1494A is ideal for multi-mode GSM, EDGE, UMTS, and LTE handset applications. This module...
Qorvo's RF1498 Antenna Switch Module offers very low insertion loss along with excellent linearity performance. The RF1498 is ideal for multi-mode GSM, EDGE, CDMA2000, UMTS, and LTE handset applications. This...
Qorvo's TQC9112 is a fully matched Single Pole, Twelve Throw (SP12T) Antenna Switch Module with a General Parallel Interface Output (GPIO) that performs the function of GSM harmonic filtering and...
SP12T + SP9T Antenna Switch Module for Carrier Aggregation
The ACT88422 PMIC is an integrated ActiveCiPS™ power management integrated circuit. It powers a wide range of processors, including solid-state drive applications, video processors, FPGA's, peripherals, and microcontrollers. The ACT88422...
The QPB9337 is a highly integrated front-end module targeted for TDD base stations. The switch LNA module integrates a two-stage LNA and a high power switch in a dual channel...
The QPC1252Q is a low loss, high linearity antenna routing switch that is designed to enable Emergency Calling (e-Call) functionality in the telematics control unit (TCU) supporting Dual Sim Dual...