Qorvo RF Amplifiers TQL9066

Description
50-1500 MHZ DUAL LNA
Request a Quote Datasheet
Description
50-1500 MHZ DUAL LNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-TQL9066TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TQL9066TR-ND
RF Amplifiers 2312-TQL9066TR-ND
50-1500 MHZ DUAL LNA

50-1500 MHZ DUAL LNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-TQL9066TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 1500 MHz
Minimum Gain 20.3 dB
Maximum Gain 20.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-14000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 14000 MHz
Output VSWR 2 :1
View Details
390–1500 MHz Low Noise Power Amplifier Driver - SKY65045-70LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 390 to 1500 MHz
Minimum Gain 14 dB
View Details
4 suppliers