Qorvo RF Amplifiers - SDA6000 SDA6000

Description
Manufacturer: RF Micro Devices Win Source Part Number: 211551-SDA6000 Packaging: Bulk Frequency: 0Hz to 50GHz Gain: 8dB Noise Figure: 5dB P1dB: 14.5dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: Die Supply Voltage - Operating: 5V Operating Supply Current: 80mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 211551-SDA6000 Packaging: Bulk Frequency: 0Hz to 50GHz Gain: 8dB Noise Figure: 5dB P1dB: 14.5dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: Die Supply Voltage - Operating: 5V Operating Supply Current: 80mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SDA6000
211551-SDA6000
RF Amplifiers - SDA6000 211551-SDA6000
Manufacturer: RF Micro Devices Win Source Part Number: 211551-SDA6000 Packaging: Bulk Frequency: 0Hz to 50GHz Gain: 8dB Noise Figure: 5dB P1dB: 14.5dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: Die Supply Voltage - Operating: 5V Operating Supply Current: 80mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 211551-SDA6000
Packaging: Bulk
Frequency: 0Hz to 50GHz
Gain: 8dB
Noise Figure: 5dB
P1dB: 14.5dBm
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: Die
Supply Voltage - Operating: 5V
Operating Supply Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 211551-SDA6000
Product Name RF Amplifiers - SDA6000
Applications RF Microwave
Frequency Range 0.0 to 50000 MHz
Minimum Gain 8 dB
Maximum Gain 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG604-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-26500-40000-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 26500 to 40000 MHz
Output VSWR 3.5 :1
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details