Qorvo RF Amplifiers - SGA-2286Z SGA-2286Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 028295-SGA-2286Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5GHz Gain: 14dB Noise Figure: 3.5dB P1dB: 7dBm (5mW) RF Type: Cellular, GSM, PCS, UMTS Family Name: SGA-2286 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-86 Supply Voltage - Operating: 1.9 V to 2.5 V Operating Supply Current: 17mA to 23mA Alternative Parts (Cross-Reference): SGA-2286-TR1; SGA-2286; SGA-2286Z-TR1; SGA2286ZSQ; Introduction Date: October 01, 2008 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: RF Micro Devices Win Source Part Number: 028295-SGA-2286Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5GHz Gain: 14dB Noise Figure: 3.5dB P1dB: 7dBm (5mW) RF Type: Cellular, GSM, PCS, UMTS Family Name: SGA-2286 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-86 Supply Voltage - Operating: 1.9 V to 2.5 V Operating Supply Current: 17mA to 23mA Alternative Parts (Cross-Reference): SGA-2286-TR1; SGA-2286; SGA-2286Z-TR1; SGA2286ZSQ; Introduction Date: October 01, 2008 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SGA-2286Z
028295-SGA-2286Z
RF Amplifiers - SGA-2286Z 028295-SGA-2286Z
Manufacturer: RF Micro Devices Win Source Part Number: 028295-SGA-2286Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5GHz Gain: 14dB Noise Figure: 3.5dB P1dB: 7dBm (5mW) RF Type: Cellular, GSM, PCS, UMTS Family Name: SGA-2286 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-86 Supply Voltage - Operating: 1.9 V to 2.5 V Operating Supply Current: 17mA to 23mA Alternative Parts (Cross-Reference): SGA-2286-TR1; SGA-2286; SGA-2286Z-TR1; SGA2286ZSQ; Introduction Date: October 01, 2008 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 028295-SGA-2286Z
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 0Hz to 5GHz
Gain: 14dB
Noise Figure: 3.5dB
P1dB: 7dBm (5mW)
RF Type: Cellular, GSM, PCS, UMTS
Family Name: SGA-2286
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-86
Supply Voltage - Operating: 1.9 V to 2.5 V
Operating Supply Current: 17mA to 23mA
Alternative Parts (Cross-Reference): SGA-2286-TR1; SGA-2286; SGA-2286Z-TR1; SGA2286ZSQ;
Introduction Date: October 01, 2008
ECCN: 5A991.g
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 028295-SGA-2286Z
Product Name RF Amplifiers - SGA-2286Z
Applications RF Microwave
Frequency Range 0.0 to 5000 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 50 MHz to 1000 MHz, 50Ω - ZHL-3010+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 50 to 1000 MHz
View Details
Low Noise Amplifiers - NLA-3000-12000-24-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 12000 MHz
Minimum Gain 24 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details