8-11 GHZ, 100 W XBD GAN PA
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 2312-TGM2635-CP-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | Radar |
| Frequency Range | 7900 to 11000 MHz |
| Minimum Gain | 26 dB |