Qorvo Datasheets for RF Transformers
RF transformers transfer energy from one circuit to another by electromagnetic induction. Typically, they are used to increase or decrease voltage as it passes from one side through the other.
RF Transformers: Learn more
| Product Name | Notes |
|---|---|
| Balun designed to be used at the input Balun when using the QPA3390 Amplifier. It offers low insertion loss combined with high RF power capability across a broad temperature range,... | |
| Balun designed to be used at the output Balun when using the QPA3390 Amplifier. It offers low insertion loss combined with high RF power capability across a broad temperature range,... | |
| Qorvo's HF-118 is a 0.5 - 400MHz, wideband, RF pulse transformer manufactured in a 6-pin molded epoxy package. These transformers are high reliability devices designed to meet MIL-T-55631. Typical applications... | |
| Qorvo's HF-122 is a 1 - 700MHz, wideband, RF pulse transformer manufactured in a 6-pin molded epoxy package. These transformers are high reliability devices designed to meet MIL-T-55631. Typical applications... | |
| Qorvo's HF-128 is a 0.5 - 200MHz, wideband, RF pulse transformer manufactured in a 6-pin molded epoxy package. These transformers are high reliability devices designed to meet MIL-T-55631. Typical applications... | |
| Qorvo's LF-412 is a 0.01 - 25MHz, wideband, RF pulse transformer manufactured in a 6-pin molded epoxy package. These transformers are high reliability devices designed to meet MIL-T-55631. Typical applications... | |
| Qorvo's LF-428 is a 0.01 - 50MHz, wideband, RF pulse transformer manufactured in a 6-pin molded epoxy package. These transformers are high reliability devices designed to meet MIL-T-55631. Typical applications... | |
| The QPP0025 Balun is designed for applications that require small, low-cost, and high reliable surface mount components. | |
| Transformer is designed to be used at the output when using the QPA3390 Amplifier. It offers low insertion loss combined with high RF power capability across a broad temperature range,... |