Qorvo RF Amplifiers TGA2238-CP

Description
8-11 GHZ, 50 W GAN PA
Request a Quote Datasheet
Description
8-11 GHZ, 50 W GAN PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-TGA2238-CP-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TGA2238-CP-ND
RF Amplifiers 2312-TGA2238-CP-ND
8-11 GHZ, 50 W GAN PA

8-11 GHZ, 50 W GAN PA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-TGA2238-CP-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8000 to 11000 MHz
Minimum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGA7P220E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
Frequency Range 2300 to 2700 MHz
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
AMM-7199CH, 11 GHz - 38 GHz GaAs Driver Amplifier - AMM-7199CH - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type bare-die
View Details
RF & MW Power Amplifier - 1096007 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 27000 to 31000 MHz
Maximum Gain 23 dB
View Details