Qorvo RF Amplifiers - TGA4513 TGA4513

Description
Manufacturer: Qorvo US Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008953-TGA4513 Frequency: 31 GHz Operating Supply Voltage: 6 V Gain: 20 dB Categories: RF Amplifiers Operating Supply Current: 840 mA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Max Power Dissipation: 7.18 W Max Supply Voltage: 7 V
Request a Quote
Description
Manufacturer: Qorvo US Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008953-TGA4513 Frequency: 31 GHz Operating Supply Voltage: 6 V Gain: 20 dB Categories: RF Amplifiers Operating Supply Current: 840 mA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Max Power Dissipation: 7.18 W Max Supply Voltage: 7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - TGA4513 - 1008953-TGA4513 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - TGA4513
1008953-TGA4513
RF Amplifiers - TGA4513 1008953-TGA4513
Manufacturer: Qorvo US Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008953-TGA4513 Frequency: 31 GHz Operating Supply Voltage: 6 V Gain: 20 dB Categories: RF Amplifiers Operating Supply Current: 840 mA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Max Power Dissipation: 7.18 W Max Supply Voltage: 7 V

Manufacturer: Qorvo US Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008953-TGA4513
Frequency: 31 GHz
Operating Supply Voltage: 6 V
Gain: 20 dB
Categories: RF Amplifiers
Operating Supply Current: 840 mA
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Max Power Dissipation: 7.18 W
Max Supply Voltage: 7 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1008953-TGA4513
Product Name RF Amplifiers - TGA4513
Applications RF Microwave
RoHS Compliant RoHS
Frequency Range 31000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1000SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8000 to 11000 MHz
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-40000-35 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 40000 MHz
Output VSWR 4 :1
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details