Qorvo Datasheets for Board Mount RF Filters

Board mount RF filters are devices mounted to a printed circuit board (PCB) which pass or reject signals by frequency.
Board Mount RF Filters: Learn more

Product Name Notes
1842.5 MHz RF SAW Filter - Band 3 Downlink
836.5 MHz RF SAW Filter - Band 5 Uplink
GPS L1 RF SAW Filter
Qorvo's 855728 is a low loss RF filter with a center frequency of 881.5 MHz and a bandwidth of 25 MHz. The insertion loss is 3.5 dB maximum and the...
Qorvo's 855782 is a low loss RF filter with a center frequency of 881.5 MHz and a bandwidth of 25 MHz. The insertion loss is 1.8 dB and the filter...
Qorvo's 855817 is a low loss RF filter with a center frequency of 1960 MHz and a bandwidth of 60 MHz. The insertion loss is 2.1 dB and the filter...
QPB9029 is an L-Band switched filter bank module. The device integrates two switches, one on each side of the 4 filters and bypass. Using Qorvo’s TC-SAW filter technology, the device...
The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc. and any use of such marks by Qorvo, Inc. is under license. Other trademarks and trade...
The Qorvo® QPQ3550 is an exceptionally high-performance BAW bandpass filter over the 3GPP band 48. For North America, this filter covers the CBRS as well. With +27dBm lifetime average power...
The QPB1033 is a S-Band switched filter bank module that integrates two switches on both sides of 6 filters and a bypass. This module is housed in a 6x6 mm...
The QPB1055 is a C-Band switched filter bank module containing two switches on both sides of 7 BAW filters and a bypass path. QPB1055 provides contiguous spectrum coverage from 5.2-5.9GHz,...
The QPQ1060 is a L1 GPS Band Pass Filter in a compact size for use in any GPS application. Designed for rejection of unwanted GPS signals, this SAW filter also...
The QPQ1061 is a L2 GPS Band Pass Filter in a compact size for use in any GPS application. Designed for rejection of unwanted GPS signals, this SAW filter also...
The QPQ1062 is a L5 GPS Band Pass Filter in a compact size for use in any GPS application. Designed for rejection of unwanted GPS signals, this SAW filter also...
The QPQ1063 is a L1/L2 GPS diplexer in a compact size for use in any GPS application. Designed for rejection of unwanted GPS signals, this SAW diplexer also has excellent...
The QPQ5000 is a high-performance Bulk Acoustic Wave (BAW) band pass filter designed at 5000 MHz for high selectivity applications. The filter is housed in a compact 2.03mm x 1.27mm...