Qorvo Datasheets for RF Diplexers, Duplexers, and Multiplexers

RF diplexers are three-port frequency-dependent devices that may be used as a separator or a combiner of signals. RF duplexers allow a transmitter operating on one frequency and a receiver operating on a different frequency to share a common antenna with a minimum of interaction and degradation of the different RF signals.
RF Diplexers, Duplexers, and Multiplexers: Learn more

Product Name Notes
Band 1 / 3 BAW Multiplexer
Qorvo's advanced LowDrift™ filters provide industry-leading, ultra-stable temperature performance and an enhanced user experience by enabling the highest level of LTE coexistence wireless network coverage. The TQM963001 is a high-performance...
Qorvo's advanced LowDrift™ filters provide industry-leading, ultra-stable temperature performance and an enhanced user experience by enabling the highest level of LTE coexistence wireless network coverage. The TQM963014 is a high-performance...
Qorvo's QPQ1282 is a high performance Bulk Acoustic Wave (BAW) Duplexer designed for Band 1 uplink / downlink applications. The QPQ1282 provides low insertion loss and high rejection making it...
Qorvo's TQQ6103 is an exceptionally high performance BAW Duplexer for Band 3 uplink / downlink. This filter is housed in a compact 2 x 2.5 mm package for base station...
Qorvo's TQQ6107 is an exceptionally high performance BAW duplexer for Band 7. This filter is housed in a compact 2 x 2.5 mm package.
Qorvo's TQQ7101 is an exceptionally high performance BAW duplexer for LTE Band 1. This filter is housed in a compact 3 x 3 mm package for base station applications.
QPQ1214 is a SAW based triplexer filter module. This module was specifically designed in a 4 x 5 mm package. It is comprised of three SAW dies and passive SMT...
The QM28007 is part of Qorvo's family of antennaplexers using patented technology to meet the high performance expectations of insertion loss and rejection for GNSS and WLAN systems under all...
The QPQ1013Q is a compact, high-performance NoDrift™ Surface Acoustic Wave duplexer designed to meet the strict band 13 NS07 rejection requirements mitigating signal migration in the public safety frequency band...
The QPQ1270 is a high performance Band 7 BAW duplexer that has an exceptional combination of low insertion loss and high isolation and rejection. It achieves this performance over a...
The QPQ1289 is a high performance Bulk Acoustic Wave (BAW) duplexer, designed for basestation uplink / downlink applications. The device's low insertion loss and high attenuation make it ideal for...
The QPQ1297 is a high-performance Bulk Acoustic Wave (BAW) duplexer designed for Band 3 uplink / downlink applications. The QPQ1297 provides low insertion loss and high rejection, making it an...
Wi-Fi Extractor Filter