Qorvo RF Amplifiers - SXB-2089Z SXB-2089Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 031632-SXB-2089Z Packaging: Reel - TR Test Frequency: 1.96GHz Frequency: 5MHz to 2.5GHz Gain: 15.5dB to 21.5dB Noise Figure: 4.7dB P1dB: 23dBm (199.5mW) to 24.5dBm (281.8mW) RF Type: W-CDMA, PCS, WLL, WLAN Family Name: SXB-2089 Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5V Operating Supply Current: 120mA to 150mA Alternative Parts (Cross-Reference): BGA6589; SKY65028-70LF; BGA6589,135; Introduction Date: April 25, 2006 ECCN: 5A991.g Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 031632-SXB-2089Z Packaging: Reel - TR Test Frequency: 1.96GHz Frequency: 5MHz to 2.5GHz Gain: 15.5dB to 21.5dB Noise Figure: 4.7dB P1dB: 23dBm (199.5mW) to 24.5dBm (281.8mW) RF Type: W-CDMA, PCS, WLL, WLAN Family Name: SXB-2089 Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5V Operating Supply Current: 120mA to 150mA Alternative Parts (Cross-Reference): BGA6589; SKY65028-70LF; BGA6589,135; Introduction Date: April 25, 2006 ECCN: 5A991.g Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SXB-2089Z
031632-SXB-2089Z
RF Amplifiers - SXB-2089Z 031632-SXB-2089Z
Manufacturer: RF Micro Devices Win Source Part Number: 031632-SXB-2089Z Packaging: Reel - TR Test Frequency: 1.96GHz Frequency: 5MHz to 2.5GHz Gain: 15.5dB to 21.5dB Noise Figure: 4.7dB P1dB: 23dBm (199.5mW) to 24.5dBm (281.8mW) RF Type: W-CDMA, PCS, WLL, WLAN Family Name: SXB-2089 Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5V Operating Supply Current: 120mA to 150mA Alternative Parts (Cross-Reference): BGA6589; SKY65028-70LF; BGA6589,135; Introduction Date: April 25, 2006 ECCN: 5A991.g Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 031632-SXB-2089Z
Packaging: Reel - TR
Test Frequency: 1.96GHz
Frequency: 5MHz to 2.5GHz
Gain: 15.5dB to 21.5dB
Noise Figure: 4.7dB
P1dB: 23dBm (199.5mW) to 24.5dBm (281.8mW)
RF Type: W-CDMA, PCS, WLL, WLAN
Family Name: SXB-2089
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-89-3
Supply Voltage - Operating: 5V
Operating Supply Current: 120mA to 150mA
Alternative Parts (Cross-Reference): BGA6589; SKY65028-70LF; BGA6589,135;
Introduction Date: April 25, 2006
ECCN: 5A991.g
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 031632-SXB-2089Z
Product Name RF Amplifiers - SXB-2089Z
Applications RF Microwave
Frequency Range 5 to 2500 MHz
Minimum Gain 15.5 to 21.5 dB
Maximum Gain 15.5 to 21.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-50-4000-20-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 4000 MHz
Minimum Gain 20 dB
View Details
Gain Block - RF2312TR13 - Richardson RFPD
Specs
Frequency Range 0.0 to 2500 MHz
Maximum Gain 15.1 dB
Output Power 21 dBm
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
DC-40 GHz GaAs Surface Mount Driver Amplifier - AMM-9856PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details