Qorvo RF Amplifiers TGA2621-SM

Description
TGA2621-SM, K-BAND 1W AMP
Request a Quote Datasheet
Description
TGA2621-SM, K-BAND 1W AMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-TGA2621-SM-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TGA2621-SM-ND
RF Amplifiers 2312-TGA2621-SM-ND
TGA2621-SM, K-BAND 1W AMP

TGA2621-SM, K-BAND 1W AMP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-TGA2621-SM-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 16000 to 18500 MHz
Minimum Gain 24.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 - 20 GHz, Broadband Gain Block - ADM-11124PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
InGaP Cascadable Amplifier 0.1–6 GHz - SKY65015-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 6000 MHz
Minimum Gain 18 dB
Maximum Gain 18 dB
View Details
4 suppliers
Specs
Applications RF Microwave
View Details