Qorvo RF Amplifiers - SGA-8343Z SGA-8343Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 028311-SGA-8343Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 6GHz Gain: 17.5dB Noise Figure: 1.4dB to 1.75dB P1dB: 7.5dBm (5.6mW) to 9dBm (7.9mW) RF Type: PCS, RFiD, 3G Categories: RF/IF and RFID Status: Active Case / Package: SOT-343 Supply Voltage - Operating: 4V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 028311-SGA-8343Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 6GHz Gain: 17.5dB Noise Figure: 1.4dB to 1.75dB P1dB: 7.5dBm (5.6mW) to 9dBm (7.9mW) RF Type: PCS, RFiD, 3G Categories: RF/IF and RFID Status: Active Case / Package: SOT-343 Supply Voltage - Operating: 4V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SGA-8343Z
028311-SGA-8343Z
RF Amplifiers - SGA-8343Z 028311-SGA-8343Z
Manufacturer: RF Micro Devices Win Source Part Number: 028311-SGA-8343Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 6GHz Gain: 17.5dB Noise Figure: 1.4dB to 1.75dB P1dB: 7.5dBm (5.6mW) to 9dBm (7.9mW) RF Type: PCS, RFiD, 3G Categories: RF/IF and RFID Status: Active Case / Package: SOT-343 Supply Voltage - Operating: 4V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: RF Micro Devices
Win Source Part Number: 028311-SGA-8343Z
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 0Hz to 6GHz
Gain: 17.5dB
Noise Figure: 1.4dB to 1.75dB
P1dB: 7.5dBm (5.6mW) to 9dBm (7.9mW)
RF Type: PCS, RFiD, 3G
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-343
Supply Voltage - Operating: 4V
Operating Supply Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 028311-SGA-8343Z
Product Name RF Amplifiers - SGA-8343Z
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 17.5 dB
Maximum Gain 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 1500 MHz, 50Ω, SOT-89 Style Package - PHA-101+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers
Low Noise Amplifiers - NLA-1000-6000-15-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 6000 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details