Qorvo RF Amplifiers - RF7221 RF7221

Description
Manufacturer: RFMD Win Source Part Number: 793177-RF7221 Packaging: Bulk Package: 10-SMD Module Test Frequency: 1.92GHz ~ 1.98GHz Frequency: 1.92GHz ~ 1.98GHz Operating Supply Voltage: 3 V ~ 4.4 V Gain: 26dB RF Type: W-CDMA Part Status: Obsolete(EOL) Family Name: RF7221 Categories: RF/IF and RFID Operating Supply Current: 470mA Manufacturer Package: 10-SMD Module Introduction Date: November 17, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 793177-RF7221 Packaging: Bulk Package: 10-SMD Module Test Frequency: 1.92GHz ~ 1.98GHz Frequency: 1.92GHz ~ 1.98GHz Operating Supply Voltage: 3 V ~ 4.4 V Gain: 26dB RF Type: W-CDMA Part Status: Obsolete(EOL) Family Name: RF7221 Categories: RF/IF and RFID Operating Supply Current: 470mA Manufacturer Package: 10-SMD Module Introduction Date: November 17, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF7221
793177-RF7221
RF Amplifiers - RF7221 793177-RF7221
Manufacturer: RFMD Win Source Part Number: 793177-RF7221 Packaging: Bulk Package: 10-SMD Module Test Frequency: 1.92GHz ~ 1.98GHz Frequency: 1.92GHz ~ 1.98GHz Operating Supply Voltage: 3 V ~ 4.4 V Gain: 26dB RF Type: W-CDMA Part Status: Obsolete(EOL) Family Name: RF7221 Categories: RF/IF and RFID Operating Supply Current: 470mA Manufacturer Package: 10-SMD Module Introduction Date: November 17, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: RFMD
Win Source Part Number: 793177-RF7221
Packaging: Bulk
Package: 10-SMD Module
Test Frequency: 1.92GHz ~ 1.98GHz
Frequency: 1.92GHz ~ 1.98GHz
Operating Supply Voltage: 3 V ~ 4.4 V
Gain: 26dB
RF Type: W-CDMA
Part Status: Obsolete(EOL)
Family Name: RF7221
Categories: RF/IF and RFID
Operating Supply Current: 470mA
Manufacturer Package: 10-SMD Module
Introduction Date: November 17, 1999
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 793177-RF7221
Product Name RF Amplifiers - RF7221
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0004TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-2000-18000-12-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 12 dB
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details