Qorvo RF Amplifiers - SPF5122Z SPF5122Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 030754-SPF5122Z Packaging: Reel - TR Test Frequency: 3.8GHz Frequency: 50MHz to 4GHz Gain: 6.5dB Noise Figure: 1.19dB P1dB: 19.2dBm (83.2mW) RF Type: Cellular, ISM, PCS Categories: RF/IF and RFID Status: Active Case / Package: 8-DFN (2x2) Supply Voltage - Operating: 5V Operating Supply Current: 90mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 030754-SPF5122Z Packaging: Reel - TR Test Frequency: 3.8GHz Frequency: 50MHz to 4GHz Gain: 6.5dB Noise Figure: 1.19dB P1dB: 19.2dBm (83.2mW) RF Type: Cellular, ISM, PCS Categories: RF/IF and RFID Status: Active Case / Package: 8-DFN (2x2) Supply Voltage - Operating: 5V Operating Supply Current: 90mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SPF5122Z - 030754-SPF5122Z - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - SPF5122Z
030754-SPF5122Z
RF Amplifiers - SPF5122Z 030754-SPF5122Z
Manufacturer: RF Micro Devices Win Source Part Number: 030754-SPF5122Z Packaging: Reel - TR Test Frequency: 3.8GHz Frequency: 50MHz to 4GHz Gain: 6.5dB Noise Figure: 1.19dB P1dB: 19.2dBm (83.2mW) RF Type: Cellular, ISM, PCS Categories: RF/IF and RFID Status: Active Case / Package: 8-DFN (2x2) Supply Voltage - Operating: 5V Operating Supply Current: 90mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 030754-SPF5122Z
Packaging: Reel - TR
Test Frequency: 3.8GHz
Frequency: 50MHz to 4GHz
Gain: 6.5dB
Noise Figure: 1.19dB
P1dB: 19.2dBm (83.2mW)
RF Type: Cellular, ISM, PCS
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-DFN (2x2)
Supply Voltage - Operating: 5V
Operating Supply Current: 90mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 030754-SPF5122Z
Product Name RF Amplifiers - SPF5122Z
Applications RF Microwave
Frequency Range 50 to 4000 MHz
Minimum Gain 6.5 dB
Maximum Gain 6.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - 3157-WVA-71863HP+-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 71000 to 86000 MHz
View Details
Low Noise Amplifiers - NLA-18000-40000-30-50(P20) - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details