Qorvo DC - 6000 MHz Cascadable Gain Block SCG002B-G

Description
Qorvo's SCG002B-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the SCG002B-G typically provides 21 dB of gain, +29 dBm Output IP3, and +15.5 dBm P1dB. The SCG002B-G consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor and an inductive RF choke for operation. The device is ideal for wireless applications and is housed in a lead-free / green / RoHS-compliant SOT-89 SMT package. All devices are 100% RF and DC tested. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies such as GPRS, GSM, CDMA, and W-CDMA. In addition, the SCG002B-G will work for other various applications within the DC to 6 GHz frequency range such as CATV and mobile wireless.
Request a Quote Datasheet
Description
Qorvo's SCG002B-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the SCG002B-G typically provides 21 dB of gain, +29 dBm Output IP3, and +15.5 dBm P1dB. The SCG002B-G consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor and an inductive RF choke for operation. The device is ideal for wireless applications and is housed in a lead-free / green / RoHS-compliant SOT-89 SMT package. All devices are 100% RF and DC tested. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies such as GPRS, GSM, CDMA, and W-CDMA. In addition, the SCG002B-G will work for other various applications within the DC to 6 GHz frequency range such as CATV and mobile wireless.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 6000 MHz Cascadable Gain Block - SCG002B-G - Qorvo
Greensboro, NC, United States
DC - 6000 MHz Cascadable Gain Block
SCG002B-G
DC - 6000 MHz Cascadable Gain Block SCG002B-G
Qorvo's SCG002B-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the SCG002B-G typically provides 21 dB of gain, +29 dBm Output IP3, and +15.5 dBm P1dB. The SCG002B-G consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor and an inductive RF choke for operation. The device is ideal for wireless applications and is housed in a lead-free / green / RoHS-compliant SOT-89 SMT package. All devices are 100% RF and DC tested. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies such as GPRS, GSM, CDMA, and W-CDMA. In addition, the SCG002B-G will work for other various applications within the DC to 6 GHz frequency range such as CATV and mobile wireless.

Qorvo's SCG002B-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the SCG002B-G typically provides 21 dB of gain, +29 dBm Output IP3, and +15.5 dBm P1dB.

The SCG002B-G consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor and an inductive RF choke for operation. The device is ideal for wireless applications and is housed in a lead-free / green / RoHS-compliant SOT-89 SMT package. All devices are 100% RF and DC tested.

The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies such as GPRS, GSM, CDMA, and W-CDMA. In addition, the SCG002B-G will work for other various applications within the DC to 6 GHz frequency range such as CATV and mobile wireless.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number SCG002B-G
Product Name DC - 6000 MHz Cascadable Gain Block
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 150 to 2500 MHz
Minimum Gain 11 to 14 dB
View Details
RF Amplifiers - 2312-QPA0023SRDKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 18000 MHz
View Details
RF Amplifiers - 2312-QPA4605SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, LTE
Frequency Range 4500 to 4600 MHz
View Details
RF & MW Driver Amplifier - 1070575 - Richardson RFPD
Specs
Frequency Range 400 to 2700 MHz
Maximum Gain 14.1 dB
Output Power 35.6 dBm
View Details