Qorvo 50 - 4000 MHz High Linearity Low Noise Amplifier Gain Block TQP3M9008

Description
Qorvo's TQP3M9008 is a cascadable, high linearity gain block amplifier in a low-cost surface mount package. At 1.9GHz, the amplifier typically provides 20.6 dB gain, +35.5dBm OIP3 and 1.3 dB Noise Figure while only drawing 85 mA current. The device is housed in a lead-free / green / RoHS compliant industry-standard SOT-89 package using a NiPdAu plating to eliminate the possibility of tin whiskering. The part features high gain across a broad range of frequencies while also providing very low noise. This allows the device to be used in both receiver and transmitter chains for high performance systems. The amplifier is internally matched using a high performance E-pHEMT process and only requires an external RF choke and blocking / bypass capacitors for operation from a single +5 V supply. The internal active bias circuit also enables stable operation over bias and temperature variations. The TQP3M9008 covers the 0.05 to 4 GHz frequency band and is targeted for wireless infrastructure or other applications requiring high linearity and/or low noise figure.
Request a Quote Datasheet
Description
Qorvo's TQP3M9008 is a cascadable, high linearity gain block amplifier in a low-cost surface mount package. At 1.9GHz, the amplifier typically provides 20.6 dB gain, +35.5dBm OIP3 and 1.3 dB Noise Figure while only drawing 85 mA current. The device is housed in a lead-free / green / RoHS compliant industry-standard SOT-89 package using a NiPdAu plating to eliminate the possibility of tin whiskering. The part features high gain across a broad range of frequencies while also providing very low noise. This allows the device to be used in both receiver and transmitter chains for high performance systems. The amplifier is internally matched using a high performance E-pHEMT process and only requires an external RF choke and blocking / bypass capacitors for operation from a single +5 V supply. The internal active bias circuit also enables stable operation over bias and temperature variations. The TQP3M9008 covers the 0.05 to 4 GHz frequency band and is targeted for wireless infrastructure or other applications requiring high linearity and/or low noise figure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 - 4000 MHz High Linearity Low Noise Amplifier Gain Block - TQP3M9008 - Qorvo
Greensboro, NC, United States
50 - 4000 MHz High Linearity Low Noise Amplifier Gain Block
TQP3M9008
50 - 4000 MHz High Linearity Low Noise Amplifier Gain Block TQP3M9008
Qorvo's TQP3M9008 is a cascadable, high linearity gain block amplifier in a low-cost surface mount package. At 1.9GHz, the amplifier typically provides 20.6 dB gain, +35.5dBm OIP3 and 1.3 dB Noise Figure while only drawing 85 mA current. The device is housed in a lead-free / green / RoHS compliant industry-standard SOT-89 package using a NiPdAu plating to eliminate the possibility of tin whiskering. The part features high gain across a broad range of frequencies while also providing very low noise. This allows the device to be used in both receiver and transmitter chains for high performance systems. The amplifier is internally matched using a high performance E-pHEMT process and only requires an external RF choke and blocking / bypass capacitors for operation from a single +5 V supply. The internal active bias circuit also enables stable operation over bias and temperature variations. The TQP3M9008 covers the 0.05 to 4 GHz frequency band and is targeted for wireless infrastructure or other applications requiring high linearity and/or low noise figure.

Qorvo's TQP3M9008 is a cascadable, high linearity gain block amplifier in a low-cost surface mount package. At 1.9GHz, the amplifier typically provides 20.6 dB gain, +35.5dBm OIP3 and 1.3 dB Noise Figure while only drawing 85 mA current. The device is housed in a lead-free / green / RoHS compliant industry-standard SOT-89 package using a NiPdAu plating to eliminate the possibility of tin whiskering.

The part features high gain across a broad range of frequencies while also providing very low noise. This allows the device to be used in both receiver and transmitter chains for high performance systems. The amplifier is internally matched using a high performance E-pHEMT process and only requires an external RF choke and blocking / bypass capacitors for operation from a single +5 V supply. The internal active bias circuit also enables stable operation over bias and temperature variations.

The TQP3M9008 covers the 0.05 to 4 GHz frequency band and is targeted for wireless infrastructure or other applications requiring high linearity and/or low noise figure.

Supplier's Site Datasheet
RF Amplifiers - 2312-TQP3M9008TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TQP3M9008TR-ND
RF Amplifiers 2312-TQP3M9008TR-ND
50-4000MHZ LOW NOISE GAIN BLOCK

50-4000MHZ LOW NOISE GAIN BLOCK

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number TQP3M9008 2312-TQP3M9008TR-ND
Product Name 50 - 4000 MHz High Linearity Low Noise Amplifier Gain Block RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems General Purpose
RoHS Compliant RoHS
Frequency Range 50 to 4000 MHz 1 to 4000 MHz
Minimum Gain 20.6 dB 20.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA3320-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1003 MHz
View Details
DC - 6000 MHz Cascadable Gain Block - ECG004B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
RF Amplifiers - 2312-QPB9378SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
RF Amplifiers - 2312-QPA3350-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1003 MHz
View Details