Qorvo 45 - 1218 MHz High Linearity, Low Noise CATV Gain Block RFCA8830

Description
Qorvo's RFCA8830 is a GaAs pHEMT RF balanced amplifier IC with a 45MHz to 1200MHz operating bandwidth. This IC is designed to provide a low noise, high linearity, and high gain for use as a Post Amplifier in Optical Receivers or low noise balanced preamp. The IC uses a 5V power supply for applications requiring lower power dissipation. It is designed to support the new DOCSIS 3.1 Data Over Cable specification.
Request a Quote Datasheet
Description
Qorvo's RFCA8830 is a GaAs pHEMT RF balanced amplifier IC with a 45MHz to 1200MHz operating bandwidth. This IC is designed to provide a low noise, high linearity, and high gain for use as a Post Amplifier in Optical Receivers or low noise balanced preamp. The IC uses a 5V power supply for applications requiring lower power dissipation. It is designed to support the new DOCSIS 3.1 Data Over Cable specification.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 - 1218 MHz High Linearity, Low Noise CATV Gain Block - RFCA8830 - Qorvo
Greensboro, NC, United States
45 - 1218 MHz High Linearity, Low Noise CATV Gain Block
RFCA8830
45 - 1218 MHz High Linearity, Low Noise CATV Gain Block RFCA8830
Qorvo's RFCA8830 is a GaAs pHEMT RF balanced amplifier IC with a 45MHz to 1200MHz operating bandwidth. This IC is designed to provide a low noise, high linearity, and high gain for use as a Post Amplifier in Optical Receivers or low noise balanced preamp. The IC uses a 5V power supply for applications requiring lower power dissipation. It is designed to support the new DOCSIS 3.1 Data Over Cable specification.

Qorvo's RFCA8830 is a GaAs pHEMT RF balanced amplifier IC with a 45MHz to 1200MHz operating bandwidth. This IC is designed to provide a low noise, high linearity, and high gain for use as a Post Amplifier in Optical Receivers or low noise balanced preamp. The IC uses a 5V power supply for applications requiring lower power dissipation. It is designed to support the new DOCSIS 3.1 Data Over Cable specification.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number RFCA8830
Product Name 45 - 1218 MHz High Linearity, Low Noise CATV Gain Block
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 45 to 1218 MHz
Minimum Gain 19.2 dB
Maximum Gain 19.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmW Power Amplifier - 1006310 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 18000 to 27000 MHz
Maximum Gain 14 dB
View Details
DC - 6000 MHz Cascadable Gain Block - AG402-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
RF Amplifiers - 2312-QPA9822SR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, FDD, TDD
Frequency Range 3300 to 4200 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 50 to 4000 MHz
Minimum Gain 17.5 dB
View Details