Qorvo 50 - 6000 MHz Cascadable InGaP HBT Active Bias MMIC Amplifier SBB5089Z

Description
Qorvo's SBB5089Z is a high performance InGaP HBT MMIC amplifier utilizing a Darlington configuration with an active bias network. The active bias network provides stable current over temperature and process Beta variations. Designed to run directly from a 5V supply, the SBB5089Z does not require a dropping resistor as compared to typical Darlington amplifiers. The SBB5089Z product is designed for high linearity 5V gain block applications that require small size and minimal external components. It is internally matched to 50 ohm.
Request a Quote Datasheet
Description
Qorvo's SBB5089Z is a high performance InGaP HBT MMIC amplifier utilizing a Darlington configuration with an active bias network. The active bias network provides stable current over temperature and process Beta variations. Designed to run directly from a 5V supply, the SBB5089Z does not require a dropping resistor as compared to typical Darlington amplifiers. The SBB5089Z product is designed for high linearity 5V gain block applications that require small size and minimal external components. It is internally matched to 50 ohm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 - 6000 MHz Cascadable InGaP HBT Active Bias MMIC Amplifier - SBB5089Z - Qorvo
Greensboro, NC, United States
50 - 6000 MHz Cascadable InGaP HBT Active Bias MMIC Amplifier
SBB5089Z
50 - 6000 MHz Cascadable InGaP HBT Active Bias MMIC Amplifier SBB5089Z
Qorvo's SBB5089Z is a high performance InGaP HBT MMIC amplifier utilizing a Darlington configuration with an active bias network. The active bias network provides stable current over temperature and process Beta variations. Designed to run directly from a 5V supply, the SBB5089Z does not require a dropping resistor as compared to typical Darlington amplifiers. The SBB5089Z product is designed for high linearity 5V gain block applications that require small size and minimal external components. It is internally matched to 50 ohm.

Qorvo's SBB5089Z is a high performance InGaP HBT MMIC amplifier utilizing a Darlington configuration with an active bias network. The active bias network provides stable current over temperature and process Beta variations. Designed to run directly from a 5V supply, the SBB5089Z does not require a dropping resistor as compared to typical Darlington amplifiers. The SBB5089Z product is designed for high linearity 5V gain block applications that require small size and minimal external components. It is internally matched to 50 ohm.

Supplier's Site Datasheet
RF Amplifiers - 2312-SBB5089ZTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-SBB5089ZTR-ND
RF Amplifiers 2312-SBB5089ZTR-ND
50-6000MHZ GAIN BLOCK

50-6000MHZ GAIN BLOCK

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number SBB5089Z 2312-SBB5089ZTR-ND
Product Name 50 - 6000 MHz Cascadable InGaP HBT Active Bias MMIC Amplifier RF Amplifiers
Frequency Range 50 to 6000 MHz 50 to 6000 MHz
Minimum Gain 20.1 dB 22 dB
Maximum Gain 20.1 dB 22 dB
Output Power 20.4 dBm 20 dBm
Noise Figure 4.2 dB 4.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

2300 - 2700 MHz 2 W Digital Control Variable Gain Amplifier - QPB9011 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 2300 to 2700 MHz
View Details
RF Amplifiers - 2312-CMD311P34TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details
2 - 6 GHz (C Band) Ultra Low Noise Amplifier - CMD283C3 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers
RF & MW Power Amplifier - 1032673 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 9000 to 10500 MHz
Maximum Gain 20 dB
View Details