Qorvo Datasheets for DC-DC Converter Chips

DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage. 
DC-DC Converter Chips: Learn more

Product Name Notes
Qorvo's ACT4526 is a wide input voltage, high efficiency step-down DC/DC converter that operates in either CV (Constant Output Voltage) mode or CC (Constant Output Current) mode. ACT4526 has built-in...
Qorvo's ACT4529 is a wide input voltage, high efficiency step-down DC/DC converter that operates in either CV (Constant Output Voltage) mode or CC (Constant Output Current) mode. ACT4529 has built-in...
Qorvo's ACT4529M is a wide input voltage, high efficiency step-down DC/DC converter that operates in either CV (Constant Output Voltage) mode or CC (Constant Output Current) mode. ACT4529M has built-in...
Qorvo's ACT4530 is a wide input voltage, high efficiency step-down DC/DC converter that operates in either CV (Constant Output Voltage) mode or CC (Constant Output Current) mode. The product is...
Qorvo's ACT4530M is a wide input voltage, high efficiency step-down DC/DC converter that operates in either CV (Constant Output Voltage) mode or CC (Constant Output Current) mode. The product is...
Qorvo's ACT5101 is a buck-boost converter with 4 integrated MOSFETs. It offers a high efficiency, low component count, compact solution with a wide input voltage range for 4 to 23...
Qorvo's ACT5102 is a buck-boost converter with 4 integrated MOSFETs. It offers a high efficiency, low component count, compact solution with a wide input voltage range for 4 to 23...
Qorvo's ACT8310 is a current-mode, fixed-frequency PWM, synchronous step-down DC/DC converter that is capable of delivering 1.2 A with efficiency of up to 95%. This device operates with a fixed...
Qorvo's ACT8311 is a current-mode, fixed-frequency PWM, synchronous step-down DC/DC converter that is capable of delivering 1.5 A with efficiency of up to 95%. This device operates with a fixed...