Qorvo Datasheets for RF Band Pass Filters
RF band pass filters are active or passive circuits that pass signals from a specific frequency band and reject signals from out-of-band frequencies. Surface acoustic wave (SAW) filters, crystal filters, and cavity filters are types of band pass filters.
RF Band Pass Filters: Learn more
| Product Name | Notes |
|---|---|
| 1842.5 MHz RF SAW Filter - Band 3 Downlink | |
| 836.5 MHz RF SAW Filter - Band 5 Uplink | |
| Qorvo's 855728 is a low loss RF filter with a center frequency of 881.5 MHz and a bandwidth of 25 MHz. The insertion loss is 3.5 dB maximum and the... | |
| Qorvo's 855782 is a low loss RF filter with a center frequency of 881.5 MHz and a bandwidth of 25 MHz. The insertion loss is 1.8 dB and the filter... | |
| Qorvo's 855817 is a low loss RF filter with a center frequency of 1960 MHz and a bandwidth of 60 MHz. The insertion loss is 2.1 dB and the filter... | |
| QPB9029 is an L-Band switched filter bank module. The device integrates two switches, one on each side of the 4 filters and bypass. Using Qorvo’s TC-SAW filter technology, the device... | |
| The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc. and any use of such marks by Qorvo, Inc. is under license. Other trademarks and trade... | |
| The Qorvo® QPQ3550 is an exceptionally high-performance BAW bandpass filter over the 3GPP band 48. For North America, this filter covers the CBRS as well. With +27dBm lifetime average power... | |
| The Qorvo® QPQ5503 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 1-3 band and high... | |
| The Qorvo® QPQ5510 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 1-3 band and high... | |
| The Qorvo® QPQ5602 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 7-8 bands and high... | |
| The Qorvo® QPQ5604 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 5-8 band and high... | |
| The Qorvo® QPQ5605 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi U-NII 5 band and high... | |
| The Qorvo® QPQ5610 is a high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely fast transition capability, simultaneously exhibiting low loss in the Wi-Fi UNII 5-8 band and... | |
| The QPB1033 is a S-Band switched filter bank module that integrates two switches on both sides of 6 filters and a bypass. This module is housed in a 6x6 mm... | |
| The QPB1055 is a C-Band switched filter bank module containing two switches on both sides of 7 BAW filters and a bypass path. QPB1055 provides contiguous spectrum coverage from 5.2-5.9GHz,... | |
| The QPQ5000 is a high-performance Bulk Acoustic Wave (BAW) band pass filter designed at 5000 MHz for high selectivity applications. The filter is housed in a compact 2.03mm x 1.27mm... | |
| The QPQ5230 is a high-performance, high power Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi band and high near-in rejection in... |