Qorvo RF Amplifiers TGA2976-SMTR7

Description
0.1-3.0 GHZ, 10 W GAN PA
Request a Quote Datasheet
Description
0.1-3.0 GHZ, 10 W GAN PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-TGA2976-SMTR7TR-ND - DigiKey
Thief River Falls, MN, United States
0.1-3.0 GHZ, 10 W GAN PA

0.1-3.0 GHZ, 10 W GAN PA

Buy Now Datasheet
RF Amplifiers - 2312-TGA2976-SMTR7CT-ND - DigiKey
Thief River Falls, MN, United States
0.1-3.0 GHZ, 10 W GAN PA

0.1-3.0 GHZ, 10 W GAN PA

Buy Now Datasheet
RF Amplifiers - 2312-TGA2976-SMTR7DKR-ND - DigiKey
Thief River Falls, MN, United States
0.1-3.0 GHZ, 10 W GAN PA

0.1-3.0 GHZ, 10 W GAN PA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-TGA2976-SMTR7TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 100 to 3000 MHz
Minimum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
RF Amplifiers - 2312-QPA4246D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37500 to 42500 MHz
View Details
2.4 GHz Wireless LAN Front End - SE2521A60 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details
Connectorized SMA, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50Ω - ZHL-1-2WX-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details