Qorvo RF Amplifiers - RFPA3807 RFPA3807

Description
Manufacturer: RF Micro Devices Win Source Part Number: 1242821-RFPA3807 Manufacturer Homepage: www.rfmd.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: RF Micro Devices Win Source Part Number: 1242821-RFPA3807 Manufacturer Homepage: www.rfmd.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RFPA3807
1242821-RFPA3807
RF Amplifiers - RFPA3807 1242821-RFPA3807
Manufacturer: RF Micro Devices Win Source Part Number: 1242821-RFPA3807 Manufacturer Homepage: www.rfmd.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 1242821-RFPA3807
Manufacturer Homepage: www.rfmd.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1242821-RFPA3807
Product Name RF Amplifiers - RFPA3807
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Noise Amplifier Systems - NLAS-700-8000-30-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 8000 MHz
Minimum Gain 30 dB
View Details
Skyworks Solutions, Inc.
Specs
Applications RF Microwave
View Details