Qorvo RF Amplifiers S10040140P1

Description
GAAS PUSH PULL, 40-1000MHZ
Request a Quote Datasheet
Description
GAAS PUSH PULL, 40-1000MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-S10040140P1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-S10040140P1-ND
RF Amplifiers 2312-S10040140P1-ND
GAAS PUSH PULL, 40-1000MHZ

GAAS PUSH PULL, 40-1000MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-S10040140P1-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
Minimum Gain 15.5 dB
Maximum Gain 15.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA1314-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G/5G, LTE
Frequency Range 13750 to 14500 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Specs
Frequency Range 350 to 470 MHz
Minimum Gain ? to 37 dB
Maximum Gain 37 dB
View Details
0.01 – 30 GHz High Frequency Distributed Driver Amplifier - AMM-11561CH - Marki Microwave LLC
Specs
Frequency Range 10 to 30000 MHz
Package Type bare-die
View Details