SMA Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder
RF Connectors / Coaxial Connectors
RF/COAXIAL, SMA JACK, R/A, 50 OHM, THOUGH HOLE; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Frequency Max:18GHz RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 1003-1003-ND | 050-653-0000310 | 95F6334 | 39AJ0192 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Sma Jack, R/a, 50 Ohm, Though Hole; Connector Type Itt Sealectro | Itt Cannon Itt Cannon |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | SMA | SMA | ||
| Mounting | Through Hole, Right Angle | PCB Mount | ||
| Gender | Female / Jack | Female / Jack |